EN
  • EN
  • DE

ADG1634BRUZ-REEL7

Part No ADG1634BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDT 4.5OHM RON 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ADG1634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1634BRUZ-REEL7CT, ADG1634BRUZ-REEL7-ND, ADG1634BRUZ-REEL7DKR, ADG1634BRUZ-REEL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910336-ADG1634BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1634BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1634BRUZ-REEL7 by Analog Devices Inc.

The ADG1634BRUZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this switch is designed for use in a wide range of applications, including data acquisition systems, communication systems, and relay replacements.

Key Features

  • Low On-Resistance: The ADG1634BRUZ-REEL7 features an on-resistance profile that is typically very low, ensuring minimal signal distortion and power loss across the switch.
  • Single 1.8 V to 5.5 V Supply: Its single supply voltage range is broad enough to accommodate a variety of logic levels, making it versatile for different system designs.
  • High Current Carrying Capability: With a continuous current rating of up to ±400 mA at 25°C, this switch can handle significant current, which is essential for power-routing applications.
  • Low Power Consumption: Power efficiency is a hallmark of this device, with low power dissipation characteristics that make it suitable for battery-powered instruments.
  • Wide Operating Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, ensuring reliability and performance in harsh environments.

Applications

The ADG1634BRUZ-REEL7 is ideal for a variety of applications, such as:

  • Audio and Video Routing
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Sample-and-Hold Systems
  • Battery-powered Systems

Quality and Reliability

Analog Devices Inc. ensures that the ADG1634BRUZ-REEL7 meets stringent quality standards. The device is available in a compact TSSOP-16 package and is provided in a 7-inch reel, facilitating efficient integration into manufacturing processes. As with all Analog Devices products, this switch is backed by the company's reputation for producing high-quality, reliable components.

For engineers and designers looking for a robust and versatile switching solution, the ADG1634BRUZ-REEL7 offers a combination of performance, power efficiency, and reliability, making it an excellent choice for your next project.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess