EN
  • EN
  • DE

ADG1609BRUZ

Part No ADG1609BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, 4-/8-Channel ±5 V,+12 V, +5 V, and +3.3 V Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 94ns, 93ns
-3db Bandwidth 78MHz
Charge Injection 29pC
Channel Capacitance (CS(off), CD(off)) 19pF, 59pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140137-ADG1609BRUZ
Manufacturer Homepage www.analog.com
Family Name ADG1609
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1609BRUZ CAD Model

Description

Analog Devices Inc. ADG1609BRUZ

The ADG1609BRUZ is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This component is part of the ADG1609 series, which is renowned for its exceptional signal integrity and reliability. The ADG1609BRUZ is designed to operate with a single supply voltage ranging from +3 V to +5.5 V, making it versatile for a variety of applications, including communication systems, data acquisition, and audio signal routing.

Featuring four single-pole/single-throw (SPST) switches, the ADG1609BRUZ allows for precise control of analog signals. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. With low on resistance and on-resistance flatness, the device ensures minimal signal distortion and provides excellent linearity and low leakage currents, contributing to its high performance in signal routing applications.

The ADG1609BRUZ is designed with a 44 V supply maximum rating, which provides a wide margin over most supply voltage levels, enhancing the robustness of the device. Additionally, this multiplexer boasts a fast switching time and a TTL/CMOS-compatible digital interface, which simplifies its integration into digital systems.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 leads, the ADG1609BRUZ offers a compact footprint suitable for space-constrained applications. The operating temperature range of -40°C to +85°C ensures that the device can perform reliably in a broad spectrum of environmental conditions.

Key features of the ADG1609BRUZ include:

  • 4-channel multiplexer configuration
  • Low on resistance (4 Ω typical)
  • Single supply operation (+3 V to +5.5 V)
  • 44 V supply maximum rating
  • TTL/CMOS-compatible control logic
  • Fast transition time
  • ESD protection > 2 kV
  • Compact 20-lead TSSOP package

Overall, the ADG1609BRUZ is an excellent choice for designers looking for a reliable and high-performance analog multiplexer that can efficiently manage multiple signal paths within their electronic systems.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0213 $54.1278
14+ $7.4021 $103.6294
21+ $7.1708 $150.5868
29+ $6.9395 $201.2455
38+ $6.7082 $254.9116
50+ $6.0142 $300.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,068 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess