EN
  • EN
  • DE

ADG1433YRUZ

Part No ADG1433YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4 OHM RON, Triple/Quad SPDT +-15 V/+12 V/+-5 V iCMOS Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 4.7 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 170ns, 75ns
-3db Bandwidth 200MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 12pF, 22pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140124-ADG1433YRUZ
Manufacturer Homepage www.analog.com
Family Name ADG1433
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1433YRUZ CAD Model

Description

Analog Devices Inc. ADG1433YRUZ

The ADG1433YRUZ is a high-performance, triple single-pole/double-throw (SPDT) switch from Analog Devices Inc., designed to deliver exceptional signal integrity in a compact package. This device is an ideal choice for a variety of applications that require efficient routing of analog and digital signals, including data acquisition systems, communication systems, and audio/video switching.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG1433YRUZ offers an optimal blend of low power consumption and high voltage operation. The switch operates with a single supply voltage ranging from +10.8 V to +16.5 V or a dual supply voltage from ±5.4 V to ±8.25 V, providing designers with flexibility in various circuit configurations.

The ADG1433YRUZ boasts a low on-resistance of typically 2.5 ohms, which remains flat over the full signal range, ensuring minimal signal distortion and attenuation. The on-resistance profile is matched between channels to within 0.2 ohms, making it an excellent choice for applications requiring channel-to-channel matching such as differential signal routing.

One of the key features of the ADG1433YRUZ is its enhanced electrostatic discharge (ESD) protection. With an ESD rating of >2 kV on all pins, the device is well-protected against the rigors of real-world handling and operation, enhancing its reliability and longevity in the field.

The switch also includes a variety of built-in protection features, such as over-voltage protection, which prevents damage to the device when the input signal exceeds the power supply levels. Additionally, the ADG1433YRUZ offers a fast switching speed and low charge injection, making it suitable for sample-and-hold circuits and other precision applications.

Encased in a compact TSSOP-16 package, the ADG1433YRUZ is designed for space-constrained applications, while still providing robust performance. Its operating temperature range of -40°C to +125°C ensures stable operation across diverse environmental conditions, making it a versatile choice for both industrial and consumer products.

For engineers and designers looking for a reliable and high-performing switch to integrate into their systems, the ADG1433YRUZ from Analog Devices Inc. offers a compelling combination of features that enhance both performance and durability.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7753 $54.2024
18+ $5.5592 $100.0656
28+ $5.3855 $150.7940
39+ $5.2118 $203.2602
50+ $5.0380 $251.9000
67+ $4.5169 $302.6323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,089 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess