EN
  • EN
  • DE

ADG1414BRUZ-REEL7

Part No ADG1414BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 9.5 Ω RON ±15 V/+12 V/±5 V iCMOS Serially-Controlled Octal SPST Switches | IC SW SPST 9.5OHM RON 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 550mOhm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 93ns, 35ns
-3db Bandwidth 256MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -75dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number ADG1414
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140114-ADG1414BRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1414BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1414BRUZ-REEL7

The ADG1414BRUZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches, manufactured by Analog Devices Inc. This product is part of the ADG1414 series, known for its robust design and reliability in various switching applications. The ADG1414BRUZ-REEL7 is available in a compact TSSOP package and is supplied on a 7-inch reel, making it suitable for automated assembly processes.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance (< 1.5 ohms typical), which remains flat over the full analog signal range, ensuring excellent conductivity and minimal signal distortion.
  • High Current Carrying Capability: It can handle continuous currents up to ±200 mA, making it a versatile choice for a wide range of applications.
  • Wide Supply Voltage Range: The ADG1414BRUZ-REEL7 operates from a single 3.3 V to ±5 V dual supply, accommodating various system requirements.
  • Low Power Consumption: It features a low power consumption (< 0.01 µW), which is ideal for power-sensitive applications.
  • Fast Switching Times: The device offers fast switching times (t_ON < 30 ns and t_OFF < 20 ns), contributing to efficient system performance.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments.
  • Break-Before-Make Switching: The switch configuration guarantees break-before-make operation, preventing shorting of signals during transitions.

Applications

The ADG1414BRUZ-REEL7 is designed for use in a variety of applications including:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video routing
  • Industrial automation
  • Test equipment and instrumentation

With its exceptional performance and versatility, the ADG1414BRUZ-REEL7 from Analog Devices Inc. is an ideal solution for designers looking for a reliable, high-quality switch that can be easily integrated into a wide range of electronic systems. Its robustness and low power consumption, combined with the convenience of being supplied on a reel for automated manufacturing, make it a highly sought-after component in the industry.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5971 $52.9855
12+ $8.6951 $104.3412
18+ $8.4234 $151.6212
25+ $8.1517 $203.7925
32+ $7.8799 $252.1568
43+ $7.0648 $303.7864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess