EN
  • EN
  • DE

ADG1408SRUZ-EP-RL7

Part No ADG1408SRUZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP / 1 Circuit IC Switch 8:1 4.7Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 4.7Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm (Typ)
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 120ns, 120ns
-3db Bandwidth 60MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 14pF, 80pF
Current - Leakage (IS(off)) (Max) 200pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG1408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,-2735-ADG1408SRUZ-EP-RL7TR-ND,-2735-ADG1408SRUZ-EP-RL7DKR,505-ADG1408SRUZ-EP-RL7CT,505-ADG1408SRUZ-EP-RL7DKR,-2735-ADG1408SRUZ-EP-RL7CT,ADG1408SRUZ-EP-RL7-ND,505-ADG1408SRUZ-EP-RL7TR,-2735-ADG1408SRUZ-EP-RL7TR
Standard Package 1,000
Win Source Part Number 991991-ADG1408SRUZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian ADG1408SRUZ-EP-RL7 CAD Model

Description

Analog Devices Inc. Presents the ADG1408SRUZ-EP-RL7 High-Performance Multiplexer

The ADG1408SRUZ-EP-RL7 is a cutting-edge, high-performance multiplexer brought to you by Analog Devices Inc., a leader in semiconductor design and manufacturing. This component is part of their Enhanced Products (EP) series, designed to meet the rigorous demands of mission-critical applications in the aerospace, defense, and industrial sectors.

Key Features:

  • Channel Configuration: The ADG1408SRUZ-EP-RL7 offers an 8:1 single-channel multiplexing configuration, allowing for efficient data acquisition and signal routing within complex electronic systems.
  • Low On-Resistance: With a typical on-resistance of just 4.5 ohms, this multiplexer ensures signal integrity and reduces power loss, making it ideal for precision applications.
  • Enhanced Product Series: As part of the EP series, it is manufactured and tested to the highest standards, ensuring reliability and performance under extreme conditions.
  • Single Supply Operation: It operates on a single 5 V power supply, simplifying power management in embedded systems.
  • Extended Temperature Range: The device is rated for an extended temperature range from -40°C to +125°C, suitable for harsh environments.
  • Low Power Consumption: It features a low power consumption profile, which is critical for energy-sensitive applications.
  • Enhanced ESD Protection: Electrostatic discharge (ESD) protection is included to prevent damage from static electricity, ensuring the longevity of the device.

Applications:

The ADG1408SRUZ-EP-RL7 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Industrial control systems
  • Military and aerospace electronics

Quality and Reliability:

Analog Devices Inc. is committed to providing components that meet the highest quality standards. The ADG1408SRUZ-EP-RL7 is no exception, with rigorous testing protocols and quality assurance measures in place to guarantee performance. Its robust design ensures that it can withstand the challenges of the most demanding environments, making it a reliable choice for any high-stakes application.

For more detailed specifications and application notes, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4690 $58.9380
5+ $24.1797 $120.8985
7+ $23.4241 $163.9687
9+ $22.6685 $204.0165
12+ $21.9129 $262.9548
16+ $19.6460 $314.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 427 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess