EN
  • EN
  • DE

ADG1406BRUZ

Part No ADG1406BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 9.5 ohm RON, 16-Channel, Differential 8-Channel, ±15 V/+12 V/±5 V iCMOS Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 11.5 Ohm
Channel-to-Channel Matching (ΔRon) 550 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 110ns, 120ns
-3db Bandwidth 60MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 8pF, 90pf
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1140104-ADG1406BRUZ
Manufacturer Homepage www.analog.com
Family Name ADG1406
Introduction Date August 05, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1406BRUZ CAD Model

Description

Introducing the ADG1406BRUZ Multiplexer by Analog Devices Inc.

Unlock the full potential of your electronic designs with the ADG1406BRUZ, a high-performance 16-channel multiplexer brought to you by Analog Devices Inc., a leader in precision engineering. This versatile component is an integral part of the ADG1406 series, renowned for its reliability and cutting-edge technology.

The ADG1406BRUZ is designed to operate with a dual supply range of ±4.5 V to ±18 V or a single supply range of 9 V to 36 V, making it incredibly versatile for various applications. Its robust design ensures that it can easily handle continuous current up to ±20 mA. With its on-resistance profile being typically flat over the full analog input range, this multiplexer ensures excellent linearity and low distortion, which is crucial for precision analog applications.

Featuring an extended industrial temperature range of -40°C to +85°C, the ADG1406BRUZ remains reliable in even the most demanding environments. Its TSSOP (Thin Shrink Small Outline Package) encapsulation provides a compact footprint, saving valuable board space while maintaining high performance.

Key features of the ADG1406BRUZ include:

  • 16:1 channel configuration
  • Low on-resistance (< 4.5 Ω typical)
  • Low on-resistance flatness
  • Break-before-make switching action
  • Single 8-channel or dual 4-channel operation
  • 3 V logic-compatible inputs
  • Ultralow power dissipation
  • ESD protection > 2 kV

This multiplexer is perfect for data acquisition systems, process controls, and instrumentation applications where a high density of analog signals needs to be managed without compromising signal integrity. Whether you're designing for industrial, communication, or healthcare systems, the ADG1406BRUZ provides the reliability and performance you need.

With the ADG1406BRUZ, Analog Devices Inc. offers a solution that combines efficiency with precision, ensuring that your products are equipped with the finest components in the market. For further details and specifications, consult the datasheet and support documentation available on the Analog Devices website or contact your local distributor.

Choose the ADG1406BRUZ for your next project and experience the difference in quality and performance that Analog Devices Inc. consistently delivers.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,717 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess