EN
  • EN
  • DE

ADG1404YRUZ-REEL7

Part No ADG1404YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2Ω Max On Resistance, ±15 V/12 V/±5 V 4:1 iCMOS™ Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 120ns, 135ns
-3db Bandwidth 55MHz
Charge Injection -20pC
Channel Capacitance (CS(off), CD(off)) 23pF, 90pF
Current - Leakage (IS(off)) (Maximum) 550pA
Crosstalk -82dB @ 100kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1140102-ADG1404YRUZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG1404
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1404YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1404YRUZ-REEL7 by Analog Devices Inc.

The ADG1404YRUZ-REEL7 is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of their comprehensive portfolio of switch and multiplexer devices, designed to provide efficient solutions for routing analog signals in a wide array of applications.

Encased in a compact TSSOP-14 package, the ADG1404YRUZ-REEL7 offers four single-pole/single-throw (SPST) switches, which are ideal for applications that require a high degree of precision and reliability. The device operates on a single 3 V to 16 V power supply or a dual ±3 V to ±8 V power supply, providing versatility in various circuit configurations.

One of the key features of this analog multiplexer is its low on resistance, typically just 4 ohms, which ensures minimal signal distortion and preserves the integrity of the analog signal being switched. Furthermore, the on resistance is closely matched between switches and remains flat over the full analog signal range, contributing to excellent overall performance.

The ADG1404YRUZ-REEL7 also boasts a low total harmonic distortion (THD) and a wide bandwidth, making it suitable for audio and video signal routing, as well as for other high-frequency applications. Its robust design ensures that it can handle continuous current up to 120 mA per channel, and it features fast switching times that enhance the responsiveness of the system it is integrated into.

This device is available in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a convenient choice for mass production environments. It is also characterized by its extended industrial temperature range, ensuring reliable operation even under harsh conditions.

In summary, the ADG1404YRUZ-REEL7 from Analog Devices Inc. is a high-quality, versatile analog multiplexer that offers exceptional performance for a variety of applications. Its low on resistance, matched channel-to-channel characteristics, and fast switching capabilities make it a preferred choice for design engineers looking for efficient signal routing solutions.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess