EN
  • EN
  • DE

ADG1402BRMZ-REEL7

Part No ADG1402BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 1OHM RON 8MSOP / 1 Circuit IC Switch 1:1 1.3Ohm 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Max) 1.3Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 150ns, 150ns
-3db Bandwidth 120MHz
Charge Injection -12pC
Channel Capacitance (CS(off), CD(off)) 36pF, 41pF
Current - Leakage (IS(off)) (Max) 400pA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG1402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG1402BRMZ-REEL7DKR,ADG1402BRMZ-REEL7CT,-2735-ADG1402BRMZ-REEL7CT,ADG1402BRMZ-REEL7TR,ADG1402BRMZ-REEL7-ND
Standard Package 1,000
Win Source Part Number 983350-ADG1402BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1402BRMZ-REEL7 CAD Model

Description

The ADG1402BRMZ-REEL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc. This component is part of the robust ADG1402 series, known for its exceptional signal integrity and reliability. Designed to operate with a single +5 V to +16 V supply or dual ±5 V to ±8 V supplies, the ADG1402BRMZ-REEL7 offers a versatile solution for a wide array of applications, including data acquisition systems, instrumentation, communication systems, and more.

Key Features:

  • Single/Dual Supply Operation: Compatible with a single supply voltage ranging from +5 V to +16 V or a dual supply of ±5 V to ±8 V.
  • Low On Resistance: Features a low on-resistance (RON) typically around 4 Ω, minimizing signal attenuation and power loss.
  • Low Power Consumption: Consumes minimal power, making it suitable for power-sensitive applications.
  • High Switching Speed: Fast transition times with a typical tON of 30 ns and tOFF of 20 ns ensure efficient switching performance.
  • Low Charge Injection: Exhibits low charge injection, enhancing the precision of analog signal processing.
  • Extended Temperature Range: Operates over an industrial temperature range from -40°C to +125°C, suitable for harsh environments.

Applications:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Audio and Video Switching
  • Relay Replacement

The ADG1402BRMZ-REEL7 is provided in a compact 8-lead MSOP package, making it an ideal choice for space-constrained applications. Its robust design ensures high durability and a long operational life. The device's part number ending with "REEL7" indicates that it is available in a 7-inch reel, facilitating automated assembly processes for high-volume production.

With its exceptional performance and reliability, the ADG1402BRMZ-REEL7 from Analog Devices Inc. is a superior choice for designers seeking a high-quality switch that can handle precise analog signal routing with minimal signal distortion and loss.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6719 $60.7347
31+ $3.8334 $118.8354
47+ $3.7136 $174.5392
65+ $3.5938 $233.5970
84+ $3.4740 $291.8160
112+ $3.1146 $348.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess