EN
  • EN
  • DE

ADG1308BRZ

Part No ADG1308BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4- and 8-Channel +-15 V/+12 V Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 210Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 100ns, 100ns
-3db Bandwidth 500MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 15pF, 20pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG1308
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140092-ADG1308BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1308BRZ CAD Model

Description

Product Overview: ADG1308BRZ by Analog Devices Inc.

The ADG1308BRZ is a high-performance analog multiplexer from Analog Devices Inc., an industry leader in semiconductor design and manufacturing. This device offers a single 8-channel configuration, ensuring efficient and reliable switching between different analog inputs. Designed for robustness and precision, the ADG1308BRZ is an ideal solution for a wide range of applications including data acquisition systems, test equipment, and battery-powered devices.

Key Features

  • Channel Configuration: The ADG1308BRZ offers a single 8:1 multiplexer, allowing for the connection of eight analog inputs to a common output.
  • Low On Resistance: With a typical on resistance of just 4.5 ohms, this multiplexer provides excellent signal fidelity and reduces signal loss during transmission.
  • Single Supply Operation: The device operates from a single 3 V to 16 V power supply, or a dual ±5 V supply, making it versatile for various circuit designs.
  • Low Power Consumption: The ADG1308BRZ is designed for low power consumption, making it suitable for battery-powered applications where power efficiency is crucial.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal corruption during channel switching.
  • TTL/CMOS Compatible: The control logic is compatible with both TTL and CMOS levels, ensuring easy integration with a variety of microcontrollers and digital circuits.

Applications

  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Communication Systems
  • Relay Replacement
  • Battery-Powered Systems

The ADG1308BRZ is offered in a robust surface-mount package, making it suitable for automated assembly processes and compact PCB designs. Its high isolation between channels, low crosstalk, and fast switching times ensure that the device can handle demanding applications that require accurate and rapid signal routing.

Analog Devices Inc. brings its renowned precision engineering to the ADG1308BRZ, ensuring reliability and performance. Whether you're designing for industrial control systems or sophisticated audio equipment, the ADG1308BRZ stands out as a top-tier choice for your analog multiplexing needs.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0642 $50.6420
25+ $4.1553 $103.8825
38+ $4.0254 $152.9652
52+ $3.8956 $202.5712
67+ $3.7657 $252.3019
89+ $3.3762 $300.4818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess