EN
  • EN
  • DE

ADG1308BRUZ

Part No ADG1308BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4- and 8-Channel +-15 V/+12 V Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 210Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 100ns, 100ns
-3db Bandwidth 500MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 15pF, 20pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG1308
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140091-ADG1308BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1308BRUZ CAD Model

Description

ADG1308BRUZ by Analog Devices Inc.

The ADG1308BRUZ is a high-performance analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of their extensive range of switch and multiplexer devices, designed for precision, reliability, and ease of use in a variety of applications.

With its single 8-channel configuration, the ADG1308BRUZ offers a significant level of versatility for signal routing in complex systems. It operates with a single supply voltage ranging from +10.8V to +16.5V or a dual supply from ±10.8V to ±16.5V, making it suitable for a broad spectrum of power environments. The device features a typical on resistance of just 45 ohms, which is remarkably low and contributes to the preservation of signal integrity, a critical factor in high-precision analog applications.

The ADG1308BRUZ is engineered to handle continuous current up to ±30 mA, and its on resistance is flat (0.5 ohms max) over the full analog signal range. This ensures minimal signal distortion and provides excellent linearity, which is crucial for accurate data acquisition and processing. Furthermore, the device boasts a high off isolation of -50 dB at 1 MHz, which minimizes crosstalk between channels and thus enhances the overall performance of the system it is integrated into.

The ADG1308BRUZ comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number BRUZ, which is conducive to space-saving on printed circuit boards (PCBs), an important consideration in modern compact electronic designs. It is also characterized by its robust ESD (Electrostatic Discharge) protection, thereby ensuring a higher degree of reliability and longevity in the field.

Applications for the ADG1308BRUZ are diverse and include data acquisition systems, test equipment, battery-powered systems, and audio signal routing. Its design is optimized for low power operation, which is particularly beneficial for portable and remote applications where power efficiency is paramount.

In summary, the ADG1308BRUZ by Analog Devices Inc. is a high-quality, versatile analog multiplexer that offers exceptional performance for a wide array of electronic applications. Its low on resistance, excellent linearity, and robust design make it a top choice for engineers and designers looking for reliable signal routing solutions.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3743 $56.2458
14+ $7.6917 $107.6838
21+ $7.4513 $156.4773
28+ $7.2110 $201.9080
36+ $6.9706 $250.9416
49+ $6.2495 $306.2255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess