EN
  • EN
  • DE

ADG1236YRUZ-REEL7

Part No ADG1236YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 190Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 190Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 150ns, 90ns
-3db Bandwidth 1GHz
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 1.6pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG1236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADG1236YRUZ-REEL7CT,ADG1236YRUZ-REEL7TR-ND,ADG1236YRUZ-REEL7CT-ND,-2735-ADG1236YRUZ-REEL7DKR,ADG1236YRUZ-REEL7DKR,505-ADG1236YRUZ-REEL7TR,ADG1236YRUZ-REEL7DKR-ND,ADG1236YRUZ-REEL7CT,-2735-ADG1236YRUZ-REEL7CT,ADG1236YRUZ-REEL7TR,505-ADG1236YRUZ-REEL7DKR,ADG1236YRUZ-REEL7-ND
Standard Package 1,000
Win Source Part Number 1173186-ADG1236YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1236YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1236YRUZ-REEL7

The ADG1236YRUZ-REEL7 is a high-performance, dual-channel analog switch from Analog Devices Inc., renowned for its precision and reliability in the field of analog technology. This component is designed to deliver exceptional signal integrity with low on-resistance and on-resistance flatness, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The device features a typical on-resistance of just 0.5 ohms, ensuring minimal signal loss and distortion when the switch is closed.
  • On-Resistance Flatness: On-resistance remains consistent over the full analog signal range, which is crucial for maintaining signal fidelity.
  • Dual Single-Pole/Double-Throw (SPDT): The ADG1236YRUZ-REEL7 offers two independent SPDT switches, providing flexibility in routing audio or data signals.
  • 3.3V to 5V Single Supply Operation: This switch operates effectively within a 3.3V to 5V range, accommodating various power requirements and making it suitable for battery-powered devices.
  • Low Power Consumption: Its design optimizes power efficiency, which is critical for portable and energy-sensitive applications.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.
  • Lead-Free and RoHS Compliant: The ADG1236YRUZ-REEL7 adheres to environmental regulations, minimizing the ecological footprint of electronic components.

Applications

  • Automatic Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Medical Equipment
  • Relay Replacement

Packaging and Availability

The ADG1236YRUZ-REEL7 comes in a compact TSSOP-16 package and is available in tape and reel format, facilitating efficient assembly for high-volume production. Its surface-mount design aligns with modern PCB manufacturing processes, ensuring seamless integration into a variety of electronic systems.

With its robust design and versatile performance characteristics, the ADG1236YRUZ-REEL7 from Analog Devices Inc. is a top choice for designers and engineers looking to incorporate a reliable switching solution into their next project.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4805 $50.8830
15+ $6.9584 $104.3760
23+ $6.7409 $155.0407
31+ $6.5235 $202.2285
40+ $6.3060 $252.2400
54+ $5.6537 $305.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess