EN
  • EN
  • DE

AR0521SR2C09SURA0-DP1

Part No AR0521SR2C09SURA0-DP1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 5MP 1/2 CIS SO / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Supplier Device Package 52-PLCC
Base Product Number AR0521
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168
Win Source Part Number 1030338-AR0521SR2C09SURA0-DP1
Ultra Librarian 3D Model Ultra Librarian AR0521SR2C09SURA0-DP1 CAD Model

Description

The ON Semiconductor AR0521SR2C09SURA0-DP1 is a cutting-edge image sensor designed to deliver superior image quality and performance for a wide range of applications. This sensor is part of ON Semiconductor's AR series, which is renowned for its high-quality imaging solutions. The AR0521 is specifically engineered to meet the demanding needs of both consumer and industrial imaging markets.

Key Features

  • Resolution: The AR0521 is a 5-megapixel sensor with a resolution of 2592 x 1944 pixels, providing crisp and clear images with fine details.
  • Pixel Size: It features a 1.12 µm BSI pixel design, which enhances low-light performance and ensures excellent image quality even in challenging lighting conditions.
  • Optical Format: The sensor has a 1/2.5-inch optical format, which is a common size for high-performance imaging applications, offering a good balance between sensitivity and compactness.
  • Frame Rate: It supports a high frame rate of up to 60 frames per second at full resolution, making it suitable for capturing fast-moving subjects or for applications requiring video capture with smooth motion.
  • Interface: The AR0521 comes with a versatile MIPI CSI-2 interface, ensuring compatibility with a wide range of processors and allowing for easy integration into existing systems.
  • Shutter Type: This sensor incorporates an electronic rolling shutter mechanism that provides efficient and reliable image capture.
  • Advanced Features: It includes advanced features such as automatic exposure control, white balance, and defect pixel correction, which enhance the overall imaging performance and reduce the need for post-processing.

Applications

The AR0521SR2C09SURA0-DP1 is ideal for a variety of applications, including:

  • Security and surveillance cameras
  • Action cameras
  • Drones and aerial imaging systems
  • Automotive in-vehicle cameras
  • Industrial machine vision systems
  • Medical imaging devices

With its robust feature set and versatile capabilities, the ON Semiconductor AR0521SR2C09SURA0-DP1 is a top choice for developers and manufacturers looking to incorporate high-quality imaging solutions into their products.

You May Also Be Interested in

NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess