EN
  • EN
  • DE

ADG1236YCPZ-REEL7

Part No ADG1236YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 12-WFQFN Exposed Pad, CSP
Case / Package 12-LFCSP (3x3)
Family Name ADG1236
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1236YCPZ-REEL7TR, ADG1236YCPZ-REEL7CT, ADG1236YCPZ-REEL7-ND, ADG1236YCPZ-REEL7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859992-ADG1236YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1236YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1236YCPZ-REEL7

The ADG1236YCPZ-REEL7 is a high-performance, dual-channel analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to deliver superior signal integrity with minimal power consumption, making it an ideal solution for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG1236YCPZ-REEL7 boasts a low on-resistance, typically around 0.9 ohms, providing efficient signal transmission with minimal signal loss.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range of ±5 V to ±16.5 V or a single 10 V to 33 V, accommodating various system requirements.
  • Dual Single-Pole/Double-Throw (SPDT) Switch: This configuration allows for greater flexibility in signal routing within a circuit.
  • Low Power Consumption: With a low power dissipation, this analog switch helps to maintain energy efficiency in electronic systems.
  • Fast Switching Times: The device features quick switching times (t_ON and t_OFF) which are essential for applications that require high-speed signal processing.
  • Robust ESD Protection: The switch is equipped with electrostatic discharge (ESD) protection, enhancing its durability and reliability in challenging environments.

Applications

The ADG1236YCPZ-REEL7 is versatile and can be used in various high-performance applications, including:

  • Audio and Video Routing
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Sample and Hold Systems
  • Communication Systems
  • Medical Diagnostic Equipment

Packaging and Quality

This analog switch is offered in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The ADG1236YCPZ-REEL7 is part of Analog Devices' REEL7 packaging, indicating that it is provided in a tape and reel format, which is optimal for automated manufacturing processes. Furthermore, the product adheres to stringent quality standards, ensuring high reliability and performance consistency across different environmental conditions.

For designers and engineers looking for a reliable and efficient analog switching solution, the ADG1236YCPZ-REEL7 from Analog Devices Inc. offers the perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6863 $58.1178
13+ $7.9478 $103.3214
20+ $7.6994 $153.9880
27+ $7.4510 $201.1770
35+ $7.2027 $252.0945
47+ $6.4576 $303.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess