EN
  • EN
  • DE

ADG1208YRUZ-REEL7

Part No ADG1208YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin TSSOP T/R / IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 95ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 0.4pC
Channel Capacitance(CS off, CD off) 1.5pF, 7pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008788-ADG1208YRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Power Management, Communications & Networking, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Audio
Family Name ADG1208
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG1208YRUZ-REEL7 CAD Model

Description

ADG1208YRUZ-REEL7: High-Performance Analog Multiplexer by Analog Devices Inc.

The ADG1208YRUZ-REEL7 is a state-of-the-art analog multiplexer from Analog Devices Inc., a leading name in the design and manufacture of high-performance integrated circuits. This multiplexer is a part of their extensive range of switch and multiplexer devices, designed for precise and efficient signal routing in various applications.

The ADG1208YRUZ-REEL7 is an 8-channel single-ended analog multiplexer that offers low on resistance and low on resistance flatness, making it an ideal choice for applications that require minimal signal distortion and attenuation. The device operates from a single 3 V to 5 V power supply, ensuring compatibility with most low-voltage systems and providing design flexibility.

Featuring a robust design, the ADG1208YRUZ-REEL7 is capable of handling continuous current up to ±30 mA, and it has a typical power consumption of less than 0.1 µW, making it an energy-efficient solution for battery-powered devices. Its low leakage currents and high off-isolation ensure that the signal integrity is maintained even in the most demanding situations.

One of the key features of this multiplexer is its fault protection. During power-off, the device ensures that any channel-to-channel and channel-to-ground voltages are clamped to within the supply rails, protecting the device and the downstream components from damage due to unexpected voltage spikes.

The ADG1208YRUZ-REEL7 is available in a compact 16-lead TSSOP package, which is suitable for space-constrained applications. The "REEL7" suffix indicates that this product is provided in a 7-inch reel packaging, which is commonly used for automated surface-mount assembly processes, ensuring ease of integration into manufacturing workflows.

With its exceptional performance and reliability, the ADG1208YRUZ-REEL7 is well-suited for a wide range of applications, including data acquisition systems, test equipment, battery management, and audio signal routing. Its precise signal handling capabilities make it an indispensable component for designers who require a high-quality multiplexing solution.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9238 $54.1618
25+ $4.0400 $101.0000
39+ $3.9138 $152.6382
53+ $3.7875 $200.7375
69+ $3.6613 $252.6297
92+ $3.2825 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess