EN
  • EN
  • DE

ADG1208YCPZ-REEL

Part No ADG1208YCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (4x4)
Family Name ADG1208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910312-ADG1208YCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1208YCPZ-REEL CAD Model

Description

The ADG1208YCPZ-REEL, manufactured by Analog Devices Inc., is a high-performance, monolithic CMOS analog multiplexer belonging to the robust series of switch and multiplexer devices. This product comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) of 16 leads, making it suitable for space-constrained applications. It is supplied on a 7-inch reel, typically used for automated assembly processes, ensuring efficient handling and manufacturing throughput.

Key Features

  • Channel Configuration: The device features an 8:1 single-channel multiplexer, allowing for multiple analog inputs to be routed to a single output, thereby simplifying signal routing and data acquisition systems.
  • Low On Resistance: It boasts a low on resistance (Ron) that typically stands at 4.5 ohms, providing excellent signal fidelity and reducing signal attenuation.
  • Low Crosstalk: With its design focused on minimizing interference, the ADG1208YCPZ-REEL offers low crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • Wide Supply Range: The device operates with a dual supply voltage ranging from ±4.5 V to ±16.5 V or a single supply voltage from 9 V to 16.5 V, catering to a variety of power requirements.

Applications

The ADG1208YCPZ-REEL is versatile and can be employed in a wide array of applications including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Communication systems
  • Relay replacement
  • Audio and video switching

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG1208YCPZ-REEL is no exception. It is designed to meet high standards of reliability and performance, ensuring stable operation in even the most demanding environments. The device is also RoHS compliant, adhering to current environmental standards and regulations.

For detailed specifications, application notes, and additional resources, it is recommended to consult the datasheet and product support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7350 $54.9400
9+ $11.2698 $101.4282
14+ $10.9176 $152.8464
19+ $10.5654 $200.7426
25+ $10.2132 $255.3300
33+ $9.1567 $302.1711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,927 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess