EN
  • EN
  • DE

ADG1206YRUZ

Part No ADG1206YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 95ns, 100ns
-3db Bandwidth 280MHz
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 2pF, 12pF
Max Leakage Current (IS off) 200pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 008786-ADG1206YRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1206YRUZ CAD Model

Description

Introducing the ADG1206YRUZ High-Performance Analog Multiplexer

The ADG1206YRUZ is a cutting-edge analog multiplexer from Analog Devices Inc., designed to deliver exceptional performance and reliability for a wide range of applications. This robust component is part of a family of monolithic CMOS analog multiplexers comprising 16 single channels, providing users with a versatile solution for routing analog signals in their electronic systems.

Constructed with Analog Devices' proprietary iCMOS® process, the ADG1206YRUZ offers an optimal balance of analog performance and digital control flexibility. The device supports a dual supply voltage ranging from ±4.5 V to ±18 V, or a single supply voltage from 9 V to 36 V, making it suitable for a variety of operating environments.

Key features of the ADG1206YRUZ include:

  • Low On Resistance: The multiplexer's low on resistance (RON) ensures minimal signal distortion, providing high-quality signal switching.
  • Low Crosstalk and Off Isolation: These characteristics minimize interference between channels, maintaining signal integrity and reducing noise in your system.
  • Single 16-to-1 Multiplexer Configuration: This configuration simplifies design and reduces the need for multiple components, saving space and cost on your PCB.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus protecting sensitive circuitry.

The device comes in a compact TSSOP-28 package, ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in harsh conditions.

Applications for the ADG1206YRUZ are diverse and include:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Relay replacement

With its robust design and flexible operation, the ADG1206YRUZ from Analog Devices Inc. is an excellent choice for designers seeking a high-performance, reliable analog multiplexer. Its integration into your system will ensure seamless signal routing with minimal signal loss, making it a key component for any precision analog application.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8294 $52.9764
13+ $8.2706 $107.5178
19+ $7.9912 $151.8328
27+ $7.4324 $200.6748
35+ $7.1530 $250.3550
44+ $6.8736 $302.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess