EN
  • EN
  • DE

ADG1204YCPZ-500RL7

Part No ADG1204YCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, Low Charge Injection, ±15 V/+12 V, 4:1 iCMOS Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 190 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 85ns, 110ns
-3db Bandwidth 800MHz
Charge Injection -0.7pC
Channel Capacitance (CS(off), CD(off)) 1.5pF, 4.2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 12-WFQFN Exposed Pad, CSP
Manufacturer Package 12-LFCSP-WQ (3x3)
Win Source Part Number 1140078-ADG1204YCPZ-500RL7
Manufacturer Homepage www.analog.com
Family Name ADG1204
Introduction Date July 20, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Test & Measurement, Power Management, Communications & Networking, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Audio
Ultra Librarian 3D Model Ultra Librarian ADG1204YCPZ-500RL7 CAD Model

Description

ADG1204YCPZ-500RL7 - High-Performance Analog Multiplexer

The ADG1204YCPZ-500RL7 is a cutting-edge analog multiplexer from Analog Devices Inc., designed to deliver high-performance signal switching in a compact LFCSP package. This device is part of the renowned ADG1204 series, known for its reliability and versatility in a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Channel Configuration: The ADG1204YCPZ-500RL7 features a 4:1 single-channel multiplexer, allowing for four different analog inputs to be connected to a single output, facilitating efficient signal routing and data acquisition.
  • Low On-Resistance: With a typical on-resistance of just 4.5 ohms, this multiplexer ensures minimal signal attenuation and distortion, providing a high level of signal integrity.
  • Single Supply Operation: The device operates on a single 5V power supply, simplifying power management in system designs.
  • Low Power Consumption: It boasts a low power consumption, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Enhanced ESD Protection: The multiplexer comes with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.
  • Lead-Free and RoHS Compliant: The ADG1204YCPZ-500RL7 adheres to environmental standards, being lead-free and RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Medical and Healthcare Systems
  • Instrumentation
  • Process Control

The ADG1204YCPZ-500RL7 is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on printed circuit boards, providing a space-saving solution for high-density designs. Its operational temperature range from -40°C to +125°C ensures performance in extreme conditions, making it a reliable component for industrial and automotive applications as well.

With its combination of low on-resistance, low power consumption, and high ESD protection, the ADG1204YCPZ-500RL7 from Analog Devices Inc. stands out as a superior choice for designers seeking a high-quality analog multiplexer that can handle demanding signal switching tasks with ease and precision.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6758 $53.4064
19+ $5.4776 $104.0744
29+ $5.3064 $153.8856
39+ $5.1352 $200.2728
51+ $4.9640 $253.1640
68+ $4.4505 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess