EN
  • EN
  • DE

ADF7241BCPZ

Part No ADF7241BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 - 2.4GHz 32-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADF7241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number 505-ADF7241BCPZCT, ADF7241BCPZ-ND, 505-ADF7241BCPZDKR, 505-ADF7241BCPZ
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859988-ADF7241BCPZ
Ultra Librarian 3D Model Ultra Librarian ADF7241BCPZ CAD Model

Description

Product Overview: ADF7241BCPZ

The ADF7241BCPZ is a low power, highly integrated 2.4GHz transceiver designed by Analog Devices Inc. This versatile component is specifically tailored for the IEEE 802.15.4 standard, making it an ideal choice for applications requiring reliable RF communication such as Smart Energy, home automation, and wireless sensor networks.

Key Features

  • Frequency Range: The ADF7241BCPZ operates in the global 2.4GHz ISM band, ensuring compatibility with a wide range of devices and networks worldwide.
  • Low Power Consumption: It is designed for power-sensitive applications, offering features like a power-down mode and various other sleep modes to conserve energy and extend battery life.
  • High Sensitivity and Selectivity: The transceiver provides excellent receiver sensitivity and selectivity, which results in robust data communication with fewer transmission errors.
  • Integrated Packet Handling: It supports automatic packet processing, including auto-acknowledgment and auto-retransmission, simplifying software development and reducing processing overhead.
  • Flexible Data Rate: The ADF7241BCPZ supports data rates of 250 kbps, which aligns with the IEEE 802.15.4 standard, allowing for efficient use of the spectrum.

Performance and Reliability

The ADF7241BCPZ is built to deliver high performance in challenging environments. Its robust link budget and coexistence with other wireless standards make it a reliable choice for industrial-grade applications. The transceiver's agility to adapt to various conditions without compromising on power consumption or data integrity is one of its standout traits.

Applications

With its optimized design for low-power RF communications, the ADF7241BCPZ is suitable for a variety of applications, including:

  • Smart Grid and Smart Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Package and Quality

The ADF7241BCPZ comes in a compact 32-lead LFCSP (5 mm × 5 mm) package, which is ideal for space-constrained applications. Analog Devices Inc. ensures that this product meets the highest quality and reliability standards, providing designers with confidence in their choice of RF components.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4813 $52.4065
12+ $8.6001 $103.2012
19+ $8.3313 $158.2947
25+ $8.0626 $201.5650
33+ $7.7938 $257.1954
43+ $6.9876 $300.4668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess