EN
  • EN
  • DE

ADF7030-1BCPZN

Part No ADF7030-1BCPZN
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description IC RF TXRX+MCU 802.15.4 40WFQFN / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 40-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Analog Devices Inc.
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK
Frequency 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz
Data Rate (Max) 360kbps
Power - Output 17dBm
Sensitivity -134dBm
Serial Interfaces SPI
GPIO 8
Voltage - Supply 2.2V ~ 3.6V
Current - Receiving 25mA
Current - Transmitting 65mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number ADF7030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names ADF7030-1BCPZN-ND,505-ADF7030-1BCPZN,-2735-ADF7030-1BCPZN
Standard Package 1
Win Source Part Number 1043447-ADF7030-1BCPZN
Ultra Librarian 3D Model Ultra Librarian ADF7030-1BCPZN CAD Model

Description

Analog Devices Inc. ADF7030-1BCPZN Product Overview

The ADF7030-1BCPZN from Analog Devices Inc. is a cutting-edge, low power, high performance transceiver designed for robust and efficient communication in the sub-GHz frequency bands. It is well-suited for a wide range of applications, including wireless metering, industrial control, home automation, and IoT (Internet of Things) devices. This transceiver is a part of Analog Devices' SmartMesh IP™ technology, which provides a complete networking solution with applications in mind that require low power, reliability, and ease of deployment.

The ADF7030-1BCPZN operates in the license-free ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands, supporting globally recognized frequency bands such as 169 MHz, 433 MHz, 868 MHz, and 915 MHz. This flexibility makes it an ideal choice for international product deployments. The device is built on a high-performance radio architecture that delivers exceptional range and robustness, with features that include a high sensitivity receiver, a powerful transmitter, and a low-noise amplifier.

One of the key features of the ADF7030-1BCPZN is its low power consumption, which is critical for battery-powered devices. The transceiver includes various power-saving modes, allowing designers to optimize power usage for specific application requirements. Additionally, it supports advanced modulation schemes such as 2FSK, 4FSK, GFSK, and MSK, which contribute to its outstanding communication performance in terms of both range and data integrity.

The device is also designed with ease of use in mind. It includes an integrated packet handler, automatic frequency control, and an on-chip temperature sensor, simplifying the design process and reducing the external components needed. The ADF7030-1BCPZN comes in a compact 32-lead LFCSP (5 mm × 5 mm) package, making it suitable for space-constrained applications.

In summary, the ADF7030-1BCPZN from Analog Devices Inc. is a versatile and powerful transceiver that offers a perfect blend of performance, power efficiency, and ease of integration, making it an excellent choice for developers looking to create reliable and efficient wireless solutions for a multitude of sub-GHz applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7214 $53.6070
12+ $8.7970 $105.5640
18+ $8.5221 $153.3978
25+ $8.2472 $206.1800
32+ $7.9723 $255.1136
42+ $7.1476 $300.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess