EN
  • EN
  • DE

ADF7022BCPZ

Part No ADF7022BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description io-homecontrol-Compliant RF Transceiver | IC RF TXRX+MCU ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Type TxRx + MCU
RF Family/Standard General ISM
Modulation FSK
Frequency 868MHz
Data Rate (Maximum) 38.4kbps
Power - Output 13.5dBm
Sensitivity -108.5dBm
Memory Size 4kB ROM, 2.5kB RAM
Serial Interfaces SPI
GPIO 5
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 11.9mA ~ 12.8mA
Transmitting Current 24.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Family Part Number ADF7022
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140072-ADF7022BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7022BCPZ CAD Model

Description

Introducing the ADF7022BCPZ: A High-Performance Transceiver from Analog Devices Inc.

The ADF7022BCPZ is a state-of-the-art, low power, high-performance transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile device is ideal for a wide range of applications including industrial, consumer, and communication markets. With its robust feature set and exceptional reliability, the ADF7022BCPZ is engineered to meet the rigorous demands of modern wireless systems.

Key Features and Benefits

  • Frequency Range: The ADF7022BCPZ operates in the ISM (Industrial, Scientific, and Medical) frequency bands, supporting a wide frequency range that provides flexibility for various wireless applications.
  • Modulation: This transceiver supports multiple modulation schemes including 2FSK, 3FSK, 4FSK, GFSK, and OOK, making it adaptable for different communication protocols and data rates.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it features a low power consumption mode that significantly extends battery life, crucial for portable and remote devices.
  • Integrated Voltage Regulator: The inclusion of an integrated voltage regulator simplifies power supply design and ensures stable operation across various supply voltages.
  • Programmable Output Power: Users can program the output power level to meet specific system requirements, optimizing the balance between communication range and power consumption.
  • High Sensitivity: With high receiver sensitivity, the ADF7022BCPZ can pick up weak signals, which is essential for reliable communication over long distances or in noisy environments.
  • Package: The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADF7022BCPZ is suited for a variety of applications, such as:

  • Wireless sensor networks
  • Automated meter reading
  • Home and building automation
  • Industrial control and monitoring
  • Remote keyless entry systems
  • Wireless alarm and security systems

With its combination of performance, flexibility, and reliability, the ADF7022BCPZ from Analog Devices Inc. is an excellent choice for designers looking to create efficient and robust wireless communication solutions.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess