EN
  • EN
  • DE

ADF7022BCPZ-REEL

Part No ADF7022BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard General ISM
Modulation FSK
Frequency 868MHz
Data Rate (Max) 38.4kbps
Power - Output 13.5dBm
Sensitivity -108.5dBm
Memory Size 4kB ROM, 2.5kB RAM
Serial Interfaces SPI
GPIO 5
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 11.9mA to 12.8mA
Current - Transmitting 24.1mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-WFQFN Exposed Pad, CSP
Win Source Part Number 1014216-ADF7022BCPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7022BCPZ-REEL CAD Model

Description

Product Overview: ADF7022BCPZ-REEL

The ADF7022BCPZ-REEL is a high-performance, low-power transceiver designed by Analog Devices Inc., a leader in the semiconductor industry. This transceiver is specifically tailored for the ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands. It operates within the range of 169 MHz to 960 MHz, providing a versatile solution for various wireless applications.

This device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and efficient, making it ideal for portable or space-constrained applications. The ADF7022BCPZ-REEL is part of a reel package, which facilitates easier handling and manufacturing processes, particularly for high-volume production environments.

Key Features:

  • Frequency Range: Operates across a wide frequency range from 169 MHz to 960 MHz, suitable for a multitude of global ISM band applications.
  • Modulation: Supports various modulation schemes including 2FSK, 3FSK, 4FSK, GFSK, OOK, and GOOK, providing flexibility in designing communication protocols.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low current consumption in both transmit and receive modes, extending battery life in portable devices.
  • Data Rate: Capable of data rates up to 200 kbps, allowing for a wide range of data transmission requirements.
  • Integrated Voltage Regulator: Contains an onboard voltage regulator, which simplifies power supply design and enhances performance stability.
  • Automatic Frequency Control (AFC): Equipped with AFC to compensate for frequency drift, ensuring reliable communication even in varying temperature environments.
  • Package Type: Supplied in a 32-lead LFCSP package, which is known for its thermal performance and minimal footprint.

Applications:

The ADF7022BCPZ-REEL is well-suited for a variety of applications, including but not limited to:

  • Wireless metering
  • Home and building automation
  • Industrial control and monitoring
  • Wireless sensor networks
  • Remote keyless entry systems
  • Security and alarm systems

With its robust feature set, the ADF7022BCPZ-REEL from Analog Devices Inc. is a reliable choice for designers seeking a high-quality, flexible, and power-efficient transceiver for their wireless communication needs.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7826 $60.5216
38+ $3.1046 $117.9748
58+ $3.0076 $174.4408
80+ $2.9106 $232.8480
103+ $2.8136 $289.8008
138+ $2.5225 $348.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess