EN
  • EN
  • DE

ADF7021BCPZ-RL

Part No ADF7021BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 3FSK, 4FSK, FHSS, GMSK, MSK
Frequency 80MHz to 650MHz, 862MHz to 950MHz
Data Rate (Max) 32.8kbps
Power - Output 13dBm
Sensitivity -130dBm
Serial Interfaces SPI, UART
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 17.5mA to 26.4mA
Current - Transmitting 13.5mA to 32.3mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 008781-ADF7021BCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7021BCPZ-RL CAD Model

Description

Product Overview: ADF7021BCPZ-RL from Analog Devices Inc.

The ADF7021BCPZ-RL is a highly versatile, low power transceiver designed by Analog Devices Inc., a leader in high-performance analog technology. It is specifically engineered for efficient RF communications across a wide range of applications including industrial, consumer, and healthcare sectors.

This transceiver is part of the ADF7021 series and is known for its exceptional performance in VHF and UHF frequency bands. It operates within a frequency range of 80 MHz to 650 MHz, providing flexibility for various communication standards and custom wireless protocols. The ADF7021BCPZ-RL is an ideal choice for systems requiring reliable data links while maintaining low power consumption.

Key Features:

  • Frequency Range: 80 MHz to 650 MHz, suitable for a broad spectrum of RF applications.
  • Modulation: Supports multiple modulation schemes including 2-FSK, 3-FSK, 4-FSK, GMSK, and OOK, allowing for versatile communication options.
  • Integrated Features: Comes with an integrated voltage-controlled oscillator (VCO), frequency synthesizer, and a fully integrated IF filter, reducing external component count.
  • Low Power Consumption: Designed for battery-powered devices, it features a low current consumption mode, contributing to longer battery life.
  • Package: Available in a compact 32-lead LFCSP (5x5 mm) package, making it suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications:

The ADF7021BCPZ-RL transceiver is perfect for a wide array of applications, including but not limited to automated meter reading (AMR), wireless sensor networks, industrial monitoring and control, home and building automation, and portable battery-powered equipment.

Ordering Information:

The product is available in a tape and reel format, denoted by the "-RL" suffix, facilitating easy integration into automated manufacturing processes. For detailed product specifications, technical documentation, and ordering information, customers are encouraged to visit the official Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess