EN
  • EN
  • DE

ADF7020BCPZ

Part No ADF7020BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, GFSK, GMSK, MSK, OOK, O-QPSK
Frequency 431MHz to 478MHz, 862MHz to 956MHz
Data Rate (Max) 200kbps
Power - Output 13dBm (Max)
Sensitivity -119.2dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 19mA to 21mA
Current - Transmitting 14.8mA to 28.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 087490-ADF7020BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7020BCPZ CAD Model

Description

Introducing the ADF7020BCPZ from Analog Devices Inc.

The ADF7020BCPZ is a cutting-edge, low power, high-performance transceiver designed by Analog Devices Inc., a leader in the semiconductor industry. This transceiver is specifically engineered for operation in the very high frequency (VHF) and ultra-high frequency (UHF) bands, making it an ideal choice for a wide range of wireless applications.

Constructed with the needs of modern communication systems in mind, the ADF7020BCPZ boasts a flexible architecture that supports various modulation schemes, including 2-FSK, 3-FSK, 4-FSK, GFSK, MSK, GMSK, and OOK. This versatility ensures that the product can be tailored to meet the specific requirements of your application, whether it is for industrial control, consumer electronics, or wireless sensor networks.

The device operates within a frequency range of 80 MHz to 650 MHz and 862 MHz to 940 MHz, providing a broad spectrum of possibilities for system designers. Its high level of integration features an on-chip VCO (Voltage-Controlled Oscillator), PLL (Phase-Locked Loop), and loop filter, significantly reducing the number of external components required. This integration not only simplifies the design process but also helps in minimizing the overall footprint and cost of the end product.

Energy efficiency is at the core of the ADF7020BCPZ's design. The transceiver's low current consumption in both transmit and receive modes extends the battery life of portable devices, making it an eco-friendly solution for battery-powered applications. Additionally, the device includes a power-saving sleep mode, further conserving energy when the transceiver is inactive.

Ensuring robust and reliable communication, the ADF7020BCPZ features an integrated data filtering system, an automatic frequency control (AFC) function, and a fast automatic gain control (AGC) system. These features help maintain signal integrity in challenging and noisy environments.

The ADF7020BCPZ comes in a compact 32-lead, 5 mm x 5 mm LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications. With its exceptional performance, flexibility, and efficiency, the ADF7020BCPZ from Analog Devices Inc. is the perfect transceiver solution for your next wireless project.

To learn more about the ADF7020BCPZ, explore the extensive documentation and support resources available from Analog Devices Inc. to assist you in integrating this transceiver into your design with ease.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess