EN
  • EN
  • DE

ADF5001BCPZ-RL7

Part No ADF5001BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PRESCALER 4-18GHZ LN 16LFCSP / Prescaler (RF) IC 18GHz 1 16-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Prescaler (RF)
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 18GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number ADF5001
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910300-ADF5001BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF5001BCPZ-RL7 CAD Model

Description

Product Overview: ADF5001BCPZ-RL7 by Analog Devices Inc.

The ADF5001BCPZ-RL7 is a high-performance, fractional-N frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the ADF5001 series and is well-suited for a wide range of applications, including wireless infrastructure, instrumentation, and aerospace and defense systems.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADF5001BCPZ-RL7 offers a blend of small form factor and high functionality, making it an ideal choice for space-constrained applications. The package size is 32-lead, 5mm x 5mm, and it is RoHS compliant, ensuring adherence to current environmental standards.

Key Features

  • Frequency Range: The device supports a wide frequency range, which makes it versatile for various applications.
  • Low Phase Noise Performance: It provides low phase noise performance, which is critical for high-fidelity signal synthesis and stable frequency generation.
  • Programmable Output Power: The output power of the ADF5001BCPZ-RL7 is programmable, allowing users to tailor the output for specific application requirements.
  • Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies the design process by reducing the need for external components.
  • Low Power Consumption: Its design focuses on power efficiency, which is especially important for battery-powered devices or energy-sensitive systems.
  • Serial Interface: The device features a serial interface for programming the synthesizer's settings, offering ease of use and flexibility in control.

Applications

The ADF5001BCPZ-RL7's robust feature set makes it suitable for a variety of applications, including:

  • Wireless Infrastructure (e.g., base stations, cellular networks)
  • Test and Measurement Equipment
  • Satellite Communications Systems
  • Phased Array Antenna Systems
  • Radar Systems
  • Other RF Applications

With its high level of integration and performance, the ADF5001BCPZ-RL7 from Analog Devices Inc. stands out as a top-tier choice for designers looking to implement a reliable and efficient frequency synthesizer in their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4549 $52.9098
5+ $21.7066 $108.5330
8+ $21.0282 $168.2256
10+ $20.3499 $203.4990
13+ $19.6716 $255.7308
18+ $17.6366 $317.4588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,917 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess