EN
  • EN
  • DE

ADF5000BCPZ-RL7

Part No ADF5000BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PRESCALER 18GHZ 16LFCSP / Prescaler (RF) IC 18GHz 1 16-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Prescaler (RF)
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 18GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number ADF5000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADF5000BCPZ-RL7TR-ND,ADF5000BCPZ-RL7-ND,ADF5000BCPZ-RL7TR,505-ADF5000BCPZ-RL7TR,505-ADF5000BCPZ-RL7CT,ADF5000BCPZ-RL7CT-ND,ADF5000BCPZ-RL7CT,ADF5000BCPZ-RL7DKR,ADF5000BCPZ-RL7DKR-ND,505-ADF5000BCPZ-RL7DKR,-2735-ADF5000BCPZ-RL7CT
Standard Package 1,500
Win Source Part Number 1164155-ADF5000BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF5000BCPZ-RL7 CAD Model

Description

Introducing the ADF5000BCPZ-RL7 from Analog Devices Inc.

The ADF5000BCPZ-RL7 is a cutting-edge frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative product is part of their extensive portfolio of frequency control and management devices, renowned for their precision and reliability.

Key Features:

  • Wide Frequency Range: The ADF5000BCPZ-RL7 is capable of operating across a broad spectrum, making it highly versatile for various applications.
  • Low Phase Noise: With its low phase noise performance, this synthesizer ensures signal integrity and clarity, which is crucial for high-performance communication systems.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for engineers.
  • Programmable: The ADF5000BCPZ-RL7 offers programmable options, allowing for customization and flexibility to meet specific design requirements.

Applications:

The ADF5000BCPZ-RL7 is ideal for a variety of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Private mobile radios
  • Satellite communication systems

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADF5000BCPZ-RL7 is no exception and has undergone rigorous testing to ensure its performance under various conditions. It is designed to provide consistent, long-term operation for critical applications where failure is not an option.

Product Packaging:

The ADF5000BCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The package is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into a wide range of electronic systems.

Whether you're developing a sophisticated communication platform or a precision instrumentation system, the ADF5000BCPZ-RL7 from Analog Devices Inc. offers the performance, quality, and reliability that professionals demand.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4049 $58.2147
8+ $15.9221 $127.3768
12+ $15.4245 $185.0940
16+ $14.9269 $238.8304
21+ $14.4294 $303.0174
27+ $12.9367 $349.2909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,996 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess