The ADF4911BCPZ-RL7 is a high-performance, integrated frequency synthesizer from Analog Devices Inc. Designed for RF applications, this device is ideal for wireless infrastructure, instrumentation, and communication systems. It offers a unique combination of features that enhance the performance and reliability of the systems it is integrated into.
Key Features
- High Frequency Range: The ADF4911BCPZ-RL7 operates at a broad frequency range, making it suitable for various applications that require precise signal generation.
- Low Phase Noise: With its excellent phase noise performance, the synthesizer ensures signal integrity and minimizes noise in communication systems, leading to clearer signals and better performance.
- Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies design and reduces the need for external components, which can save space and cost.
- Programmable Output Power: The device allows for programmable output power, providing flexibility to meet different system requirements.
- Lock Detect Function: A lock detect feature ensures that the system is stable and operating correctly by monitoring the lock status of the PLL.
Specifications
Parameter
Value
Package / Case
32-VFQFN Exposed Pad, CSP
Operating Temperature
-40°C ~ 85°C
Supply Voltage
3.3V
Frequency
Varies with application
Applications
The ADF4911BCPZ-RL7 is versatile and can be used in a variety of applications, including but not limited to:
- Wireless infrastructure (e.g., base stations, repeaters)
- Test and measurement equipment
- Satellite communications
- Private mobile radios
- General RF applications
Ordering Information
The ADF4911BCPZ-RL7 is available in a RoHS-compliant package and is designated by the "RL7" suffix. For ordering and detailed specification information, customers should refer to the official Analog Devices Inc. datasheet and product resources.