EN
  • EN
  • DE

ADF4377BCCZ

Part No ADF4377BCCZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 800MHZ 12.8GHZ RF SAMPLING / Integer-N Synthesizer/VCO IC 12.8GHz 1 48-LFLGA Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Type Integer-N Synthesizer/VCO
PLL Yes
Input -
Output Clock
Number of Circuits 1
Frequency - Max 12.8GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LFLGA Exposed Pad
Supplier Device Package 48-LGA (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356542-ADF4377BCCZ
Ultra Librarian 3D Model Ultra Librarian ADF4377BCCZ CAD Model

Description

The ADF4377BCCZ from Analog Devices Inc. is a cutting-edge high-frequency synthesizer that is designed to deliver exceptional performance in a wide range of applications. This device is particularly well-suited for use in high-speed clocking systems that require low phase noise and high frequency stability.

Key Features

  • Frequency Range: The ADF4377BCCZ offers an extensive frequency range, making it versatile for various applications, including wireless infrastructure, test and measurement equipment, and aerospace and defense systems.
  • Low Phase Noise: This synthesizer is engineered to provide very low phase noise performance, which is critical for high-speed digital signal processing and communication systems where signal integrity is paramount.
  • Integrated VCO: The device includes an integrated voltage-controlled oscillator (VCO) that simplifies the design process by reducing the number of external components required.
  • Output Power Control: It features an output power control mechanism that allows for precise adjustment of the output signal level, enabling optimization for various system requirements.
  • Programmable: The ADF4377BCCZ is highly programmable via a serial interface, which allows for easy configuration and tuning to meet specific design needs.
  • Compact Package: Housed in a compact LFCSP (lead-frame chip scale package), the ADF4377BCCZ is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the ADF4377BCCZ makes it an ideal choice for a broad range of applications. It is commonly used in:

  • Wireless infrastructure (e.g., base stations, backhaul)
  • Microwave point-to-point systems
  • Phased array radar systems
  • Satellite communication systems
  • Test and measurement equipment

With its robust feature set and high-performance capabilities, the ADF4377BCCZ from Analog Devices Inc. is a top-tier solution for designers looking to push the boundaries of what's possible in high-frequency signal generation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.2538 $229.2538
2+ $220.2986 $440.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess