EN
  • EN
  • DE

ADF4360-1BCP

Part No ADF4360-1BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGRATED SYNTH/VCO 24-LFCSP / Fanout Distribution, Integer N Synthesizer (RF) IC 2.45GHz 24-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Fanout Distribution, Integer N Synthesizer (RF)
PLL Yes
Input CMOS
Output Clock
Frequency - Max 2.45GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADF4360-1
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 910296-ADF4360-1BCP
Ultra Librarian 3D Model Ultra Librarian ADF4360-1BCP CAD Model

Description

The ADF4360-1BCP is a leading-edge integrated circuit from Analog Devices Inc., designed for high-performance frequency synthesis in a wide array of applications. This versatile device is a member of the ADF4360 family, renowned for its reliability and precision in generating frequencies within specified ranges.

Key Features

  • Integrated PLL Synthesizer: The ADF4360-1BCP incorporates a Phase-Locked Loop (PLL) synthesizer, enabling it to deliver stable and accurate frequencies crucial for RF systems.
  • Wide Frequency Range: This device is capable of generating frequencies from 1050 MHz to 2050 MHz, making it suitable for various applications including wireless communication, instrumentation, and base stations.
  • Programmable Dividers: It features programmable dividers that allow fine-tuning of the output frequency, ensuring versatility and adaptability to specific user requirements.
  • Low Noise Output: The ADF4360-1BCP is engineered to produce a low phase noise output, which is essential for maintaining signal integrity in sensitive RF applications.
  • Dual Modulus Prescaler: The inclusion of a dual modulus prescaler (8/9) facilitates a wider range of frequency generation with high resolution.
  • Single Power Supply: Operating on a single 3.0 V to 3.6 V power supply, this device is designed for ease of integration and power efficiency.
  • Compact Packaging: Available in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), the ADF4360-1BCP is optimized for space-constrained applications.

Applications

The ADF4360-1BCP is ideal for a broad spectrum of applications, including but not limited to:

  • Wireless Infrastructure (GSM, W-CDMA, LTE)
  • Clock Generation for Digital Switching
  • Test and Measurement Equipment
  • Satellite Communication Systems

Analog Devices Inc. is known for their commitment to quality and performance, and the ADF4360-1BCP is no exception. It stands as a testament to their expertise in RF and mixed-signal processing, offering designers a reliable and efficient solution for their frequency synthesis needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 886 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess