EN
  • EN
  • DE

ADF4351BCPZ

Part No ADF4351BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 250MHz-IN 4400MHz-OUT 32-Pin LFCSP EP Tray / IC SYNTH PLL VCO 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fanout Distribution, Fractional N, Integer N, Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 4.4GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 085984-ADF4351BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Wireless, Test & Measurement, Communications & Networking, Clock & Timing
Family Name ADF4351
Introduction Date February 14, 2011
ECCN EAR99
Country of Origin Republic of Korea , Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4351BCPZ CAD Model

Description

Analog Devices ADF4351BCPZ: Wideband Synthesizer with Integrated VCO

The ADF4351BCPZ from Analog Devices Inc. is a highly versatile and feature-rich frequency synthesizer capable of generating a wide range of frequencies, making it an ideal choice for diverse applications such as wireless communication, instrumentation, and aerospace systems. This synthesizer is designed to produce a frequency range from 35 MHz to 4.4 GHz, which is achieved through an integrated voltage-controlled oscillator (VCO) and a fractional/integer-N phase-locked loop (PLL).

The ADF4351BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm, making it suitable for space-constrained applications. The device operates with a supply voltage ranging from 3.0 V to 3.6 V and offers a temperature range from -40°C to +85°C, ensuring reliable performance under various environmental conditions.

One of the standout features of the ADF4351BCPZ is its ability to support both fractional-N and integer-N PLL modes, which enhances its flexibility in generating precise frequencies with low phase noise. The synthesizer also boasts a 25-bit fixed modulus, allowing for fine frequency resolution. Additionally, the device is equipped with programmable dual-modulus prescalers of 4/5 or 8/9, further enhancing its frequency-setting capabilities.

The ADF4351BCPZ offers a host of programmable features accessible via a three-wire serial interface, which simplifies the integration process. Users can take advantage of features such as phase adjustment, frequency sweep capabilities, and lock detect functionality. Furthermore, the device includes hardware and software power-down modes, aiding in power management and conservation in battery-powered applications.

With its robust feature set and wide frequency range, the ADF4351BCPZ from Analog Devices Inc. is an excellent choice for designers looking to implement a high-performance frequency synthesizer into their RF designs. Its integration of a VCO, along with its programmability and compact form factor, make it a versatile and efficient solution for a multitude of frequency generation requirements.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8061 $50.4183
8+ $13.7896 $110.3168
12+ $13.3587 $160.3044
16+ $12.9278 $206.8448
21+ $12.4969 $262.4349
27+ $11.2041 $302.5107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess