EN
  • EN
  • DE

ADF4350ABCPZ

Part No ADF4350ABCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 250MHz-IN 4400MHz-OUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 086705-ADF4350ABCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADF4350
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Republic of Korea
Ultra Librarian 3D Model Ultra Librarian ADF4350ABCPZ CAD Model

Description

Introducing the ADF4350ABCPZ: A High-Performance Wideband Synthesizer from Analog Devices Inc.

The ADF4350ABCPZ is a cutting-edge wideband frequency synthesizer that incorporates a high-performance Voltage Controlled Oscillator (VCO) from the reputable semiconductor manufacturer, Analog Devices Inc. This versatile component is designed to deliver comprehensive solutions for a variety of applications, including wireless communication systems, test equipment, and private mobile radios.

At the heart of the ADF4350ABCPZ lies its ability to generate frequencies ranging from 137.5 MHz to 4400 MHz, which is facilitated by its integrated VCO and flexible output dividers. This wide frequency range makes it an ideal choice for systems that require a high level of frequency agility and precision.

The device is equipped with a 32-bit fractional-N frequency synthesizer and a 12-bit integer-N frequency synthesizer, allowing for fine-tuning of the frequency with minimal phase noise and excellent spurious performance. The synthesizer's phase noise performance is particularly noteworthy, providing a clean and stable signal that is crucial for high-performance RF systems.

One of the key features of the ADF4350ABCPZ is its programmable dual-modulus prescaler, which supports 4/5, 8/9, 16/17, and 32/33 configurations. This prescaler, along with the device's other features, is programmable via a simple three-wire serial interface, which ensures easy integration into system designs.

Furthermore, the ADF4350ABCPZ is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), measuring only 5 mm x 5 mm. This small form factor is highly beneficial for space-constrained applications where board real estate is at a premium.

In terms of power supply, the device operates over a single 3.0 V to 3.6 V supply and offers power-down modes for conserving energy when the synthesizer is not in active use. Its robust design also includes integrated hardware and software power-down modes.

With its combination of wide frequency range, low phase noise, and easy programmability, the ADF4350ABCPZ from Analog Devices Inc. stands out as a top-tier solution for designers seeking a reliable and high-performance frequency synthesizer for their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess