The ADF4252BCPZ-R7 is a cutting-edge frequency synthesizer produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This synthesizer is designed to generate high-frequency signals with exceptional precision and stability. It is commonly utilized in wireless communication, instrumentation, and aerospace applications where accurate signal generation is critical.
Key Features
- Frequency Range: The device is capable of operating over a broad frequency range, making it versatile for various applications.
- Low Phase Noise Performance: It offers low phase noise performance, which is essential for maintaining signal integrity in communication systems.
- Programmable Divider: The inclusion of a programmable divider allows for fine-tuning of the output frequency, enabling precise control over the signal.
- Integrated Voltage Controlled Oscillator (VCO): The built-in VCO simplifies the design process by reducing the need for external components.
- Low Power Consumption: Designed with power efficiency in mind, the ADF4252BCPZ-R7 consumes minimal power, making it suitable for battery-powered devices.
- Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
Applications
The ADF4252BCPZ-R7's versatile nature makes it suitable for a wide array of applications, including:
- Wireless Infrastructure (GSM, LTE, 5G)
- Test and Measurement Equipment
- Satellite Communication Systems
- Private Mobile Radios
- Aerospace and Defense Projects
Technical Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
ADF4252BCPZ-R7 |
| Package/Case |
LFCSP-32 |
| Supply Voltage |
Typically 3.3V |
| Operating Temperature |
-40°C to +85°C |
For more detailed information, datasheets, and technical support, customers are encouraged to visit Analog Devices Inc.'s official website or contact their customer service.