EN
  • EN
  • DE

ADF4252BCP

Part No ADF4252BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 24-LFCSP / Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N IC 3GHz 24-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N
PLL Yes
Input CMOS
Output Clock
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.3V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number ADF4252
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 859981-ADF4252BCP
Ultra Librarian 3D Model Ultra Librarian ADF4252BCP CAD Model

Description

The ADF4252BCP is a cutting-edge frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product stands out for its ability to generate a highly stable, accurate, and low-noise frequency spectrum, making it an ideal choice for a wide range of applications, including wireless communication systems, instrumentation, and aerospace industries.

Key Features

  • High Frequency Range: The ADF4252BCP is capable of operating at very high frequencies, offering designers the flexibility to use it in systems that require precise frequency generation and modulation.
  • Low Phase Noise Performance: With its exceptional phase noise characteristics, this synthesizer ensures the signal integrity required for high-performance RF systems, contributing to improved overall system SNR (Signal-to-Noise Ratio).
  • Programmable Divider: The device includes a programmable divider, allowing users to easily adjust the output frequency to meet the specific needs of their application.
  • Integrated VCO: The ADF4252BCP comes with an integrated Voltage-Controlled Oscillator (VCO), simplifying the design process by reducing the number of external components needed.
  • Dual Output: It features dual differential RF outputs, enabling the device to drive a variety of RF components directly and providing greater design versatility.
  • Power Efficient: Designed with power efficiency in mind, the ADF4252BCP operates with a low current consumption, making it suitable for battery-powered devices.

Applications

The versatile nature of the ADF4252BCP frequency synthesizer allows it to be used across multiple domains, including:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Private Mobile Radios
  • Radar Systems

Technical Specifications

The ADF4252BCP is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), offering a temperature range of -40°C to +85°C, which ensures reliable performance across diverse environmental conditions. The device is also supported by Analog Devices' comprehensive technical documentation and design resources, assisting engineers in accelerating their product development cycles.

For those looking to implement a high-performance frequency synthesizer in their next project, the ADF4252BCP from Analog Devices Inc. offers a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8123 $50.6214
44+ $2.3076 $101.5344
68+ $2.2355 $152.0140
93+ $2.1634 $201.1962
120+ $2.0912 $250.9440
161+ $1.8749 $301.8589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess