EN
  • EN
  • DE

ADF4219LBRU

Part No ADF4219LBRU
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 20
Operating Supply Voltage 3 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1027784-ADF4219LBRU
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4219LBRU CAD Model

Description

The ADF4219LBRU is a high-performance, low phase noise frequency synthesizer designed and manufactured by Analog Devices Inc. This device is an integral component for communication systems, offering precision and reliability in frequency generation. It is well-suited for applications in wireless infrastructure, instrumentation, and base station equipment.

Key Features

  • Frequency Range: The ADF4219LBRU is capable of operating over a broad frequency range, making it adaptable for various applications.
  • Phase Noise Performance: With its excellent phase noise characteristics, it ensures signal integrity and minimal noise contribution to the system.
  • Programmability: This synthesizer is programmable via a 3-wire serial interface, allowing for easy integration and configuration within complex systems.
  • Dual Modulus Prescaler: It features a 4/5 dual modulus prescaler, which enables fine frequency resolution.
  • Power Supply: The device operates on a single supply voltage, simplifying the power design of the overall system.
  • Package: The ADF4219LBRU comes in a compact TSSOP-16 package, which is conducive to space-constrained applications.

Applications

The versatility of the ADF4219LBRU allows it to be used in a wide array of applications, including:

  • Wireless communication systems
  • RF and IF PLL synthesizers
  • Base stations for mobile radio
  • Test and measurement equipment
  • Satellite communication systems

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADF4219LBRU
Package TSSOP-16
Supply Voltage 2.7V to 5.5V
Frequency Range Varies (based on configuration)
Interface Serial (3-wire)

Ordering Information

To purchase or request samples of the ADF4219LBRU, visit the Analog Devices Inc. website or contact your local authorized distributor. Ensure to refer to the most current datasheet for detailed specifications and application notes.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess