EN
  • EN
  • DE

ADF4218LBRUZ

Part No ADF4218LBRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Clock/Frequency Synthesizer (RF/IF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.6 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767819-ADF4218LBRUZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4218
Introduction Date July 18, 2002
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADF4218LBRUZ CAD Model

Description

Analog Devices Inc. ADF4218LBRUZ

The ADF4218LBRUZ is a high-performance, fractional-N or integer-N frequency synthesizer from Analog Devices Inc. It is designed to deliver precise and stable frequency generation for a wide range of applications, including wireless communication systems, instrumentation, and base stations. With its advanced features and flexible configuration options, the ADF4218LBRUZ offers engineers the ability to tailor the device to meet their specific design requirements.

This synthesizer is capable of generating frequencies with fine resolution due to its fractional-N divider technology. This allows for a smaller channel spacing compared to traditional integer-N synthesizers, making it an ideal choice for modern communication systems that require high spectral purity and frequency agility.

The ADF4218LBRUZ comes in a compact TSSOP-16 package, which is well-suited for space-constrained applications. It operates over a wide power supply range, typically from 2.7V to 5.5V, ensuring compatibility with a variety of system voltages. The device also features low phase noise and a fast lock time, which are critical parameters for maintaining signal integrity and minimizing phase error in communication links.

Programmability is a key strength of the ADF4218LBRUZ. It can be controlled via a three-wire serial interface, which allows for easy integration into digital systems. The device supports both 2-level and 3-level MUXOUT functionality, providing additional flexibility for system monitoring and control. It also includes a digital lock detect feature, which can be used to monitor the lock status of the PLL, ensuring reliable operation.

Overall, the ADF4218LBRUZ from Analog Devices Inc. is a versatile and reliable choice for engineers who need a high-quality frequency synthesizer. With its advanced fractional-N technology, low phase noise, and flexible control options, it provides a sophisticated solution for a broad array of frequency generation tasks.

For detailed specifications and application guidance, it is recommended to consult the ADF4218LBRUZ datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess