Product Overview: ADF4208BRU-REEL7
The ADF4208BRU-REEL7 is a high-performance, fractional-N frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This synthesizer is part of the ADF4208 series and comes in a tape and reel package, making it ideal for automated manufacturing processes.
This integrated circuit is designed to generate a wide range of frequencies through a fractional division of an input clock signal. It is capable of operating in a frequency range of 0.95 GHz to 4.4 GHz, making it highly versatile for a variety of applications, including wireless communications, instrumentation, and base stations.
Key Features:
- Frequency Range: The ADF4208BRU-REEL7 can generate frequencies from 0.95 GHz to 4.4 GHz, providing a broad spectrum for various uses.
- High Resolution: With fractional-N division, this synthesizer offers fine frequency resolution, which is crucial for precision applications.
- Phase-Locked Loop (PLL): The device includes an integrated PLL, which ensures stable frequency generation and minimizes phase noise.
- Programmability: It features serial interface programmability for convenient control and configuration within complex systems.
- Low Power Consumption: Designed with power efficiency in mind, the ADF4208BRU-REEL7 maintains performance while keeping power consumption to a minimum.
- Packaging: Supplied in a REEL7 package format, it facilitates efficient handling and placement in high-volume production environments.
Applications:
The versatility of the ADF4208BRU-REEL7 makes it suitable for a wide range of applications, including:
- Wireless communication systems such as GSM, 3G, and LTE base stations.
- Precision test and measurement equipment.
- Satellite communication systems.
- Commercial and consumer RF applications.
The ADF4208BRU-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology and quality products that meet the demanding needs of the electronics industry. With its advanced features and flexibility, this frequency synthesizer is an excellent choice for designers looking to create high-performance, reliable, and efficient systems.