EN
  • EN
  • DE

ADF4159WCCPZ-RL7

Part No ADF4159WCCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH 24LFCSP-WQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Frequency Synthesizer IC 13GHz 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP-WQ (4x4)
Family Name ADF4159
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4159WCCPZ-RL7TR, ADF4159WCCPZ-RL7DKR, ADF4159WCCPZ-RL7CT, ADF4159WCCPZ-RL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910291-ADF4159WCCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4159WCCPZ-RL7 CAD Model

Description

The ADF4159WCCPZ-RL7 is a state-of-the-art frequency synthesizer from Analog Devices Inc., designed to deliver high performance in a wide range of applications. This integrated circuit is part of the PLL (Phase-Locked Loop) synthesizers family, which is renowned for its precision in frequency generation and control.

Key Features

  • Frequency Range: The device offers a wide frequency range, supporting output frequencies up to 13 GHz, which makes it suitable for use in sophisticated communication systems, radar platforms, and other high-frequency applications.
  • Fractional-N Frequency Synthesizer: With its fractional-N architecture, the ADF4159WCCPZ-RL7 can generate frequencies with fine resolution, allowing for precise tuning of the output frequency.
  • Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies the design process by reducing the number of external components required, thus saving space and cost.
  • Modulation Capabilities: It supports advanced modulation capabilities, including FSK (Frequency Shift Keying), PSK (Phase Shift Keying), and ramp generation, making it highly versatile for various modulation schemes.
  • Low Phase Noise Performance: The synthesizer is engineered to exhibit low phase noise, which is critical for maintaining signal integrity in high-performance systems.

Applications

The ADF4159WCCPZ-RL7 is ideal for a range of applications, including:

  • Wireless Infrastructure (LTE, WCDMA, GSM)
  • Instrumentation and Test Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Aerospace and Defense Applications

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADF4159WCCPZ-RL7 is designed for space-constrained environments. The product is available in a reel format, denoted by the suffix 'RL7', ensuring compatibility with automated manufacturing processes. Analog Devices Inc. is committed to the highest quality standards, and this product is no exception, meeting stringent industry requirements for performance and reliability.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3177 $72.9531
6+ $19.9530 $119.7180
8+ $19.3294 $154.6352
11+ $18.7059 $205.7649
14+ $18.0824 $253.1536
19+ $16.2118 $308.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,257 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess