The ADF4159CCPZ is a state-of-the-art frequency synthesizer from Analog Devices Inc., designed to deliver high performance, versatility, and reliability for a wide range of applications. This synthesizer is ideal for use in wireless infrastructure, instrumentation, and aerospace and defense systems, thanks to its robust feature set and outstanding capabilities.
Key Features
- Frequency Range: The ADF4159CCPZ operates over a broad frequency range, making it suitable for various communication and sensing applications.
- Phase-Locked Loop (PLL): It includes an integrated PLL with a 25-bit fixed modulus, allowing precise frequency generation and control.
- High Resolution: The device boasts a 13-bit modulus fractional divider, providing fine frequency resolution for demanding applications.
- Programmable Charge Pump Currents: Users can set the charge pump currents to optimize the loop filter and PLL performance.
- Cycle Slip Reduction: This feature ensures faster frequency hopping and lock times, enhancing the overall system responsiveness.
- Power Supply: The ADF4159CCPZ operates from a 3.0 V to 3.6 V power supply, accommodating a range of power environments.
Advanced Functionality
With an integrated phase detector and a programmable dual-modulus prescaler, the ADF4159CCPZ offers advanced functionality for complex system designs. It also supports frequency modulation for FSK and PSK modulations, making it highly adaptable for various modulation schemes.
Package and Quality
The device is housed in a compact 32-lead LFCSP (5 mm × 5 mm) package, which is RoHS compliant and designed for space-constrained applications. The ADF4159CCPZ is also part of Analog Devices Inc.'s commitment to high-quality products, ensuring reliability and performance consistency.
Design Support
Analog Devices Inc. provides comprehensive design resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of the ADF4159CCPZ into your projects. Technical support is readily available to help overcome any design challenges and to streamline product development.