EN
  • EN
  • DE

ADF4156BCPZ-RL7

Part No ADF4156BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FRAC-N FREQ SYNTH 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fractional N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 6.2GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 008764-ADF4156BCPZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4156BCPZ-RL7 CAD Model

Description

Product Overview: ADF4156BCPZ-RL7 by Analog Devices Inc.

The ADF4156BCPZ-RL7 is a high-performance, fractional-N frequency synthesizer from Analog Devices Inc. that integrates advanced features to facilitate precise and stable frequency generation and modulation. This device is particularly designed for wireless infrastructure, instrumentation, and communication systems where low phase noise and high frequency resolution are critical.

Key Features

  • Frequency Range: The ADF4156BCPZ-RL7 operates over a wide frequency range, making it suitable for a variety of applications.
  • High Resolution: With fractional-N division, the synthesizer provides fine frequency resolution, allowing for precise selection of frequencies.
  • Low Phase Noise: The device is engineered to produce a low phase noise output, which is essential for maintaining signal integrity in communication systems.
  • Programmable: It features programmable charge pump currents and a programmable dual-modulus prescaler, which enable the user to customize performance to specific application requirements.
  • Power Supply: The ADF4156BCPZ-RL7 operates from a 3.0 V to 3.6 V power supply, making it compatible with a range of power systems.
  • Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADF4156BCPZ-RL7 is designed for space-constrained applications.
  • Temperature Range: This device is capable of operating over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications Terminals

The ADF4156BCPZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for frequency synthesis. Its integration of fractional-N technology with a flexible architecture makes it an ideal choice for designers looking to achieve high performance in their RF and microwave systems. With its robust feature set and versatility, the ADF4156BCPZ-RL7 offers a competitive edge in a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2898 $50.3184
17+ $5.8841 $100.0297
27+ $5.6812 $153.3924
38+ $5.2754 $200.4652
50+ $5.0725 $253.6250
62+ $4.8696 $301.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess