EN
  • EN
  • DE

ADF4155BCPZ

Part No ADF4155BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FRAC-N FREQ SYNTH 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features IC 4GHz 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADF4155
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859975-ADF4155BCPZ
Ultra Librarian 3D Model Ultra Librarian ADF4155BCPZ CAD Model

Description

Analog Devices Inc. ADF4155BCPZ Frequency Synthesizer

The ADF4155BCPZ from Analog Devices is a highly integrated frequency synthesizer that leverages advanced fractional-N/integer-N phase-locked loop (PLL) technology to deliver superior performance for radio frequency (RF) system designs. This versatile component is well-suited for applications in wireless infrastructure, instrumentation, and aerospace industries, where precise signal generation is paramount.

With a wide frequency range from 34 MHz to 4400 MHz, the ADF4155BCPZ is capable of meeting the requirements of various communication standards. It incorporates a 25-bit fixed modulus, allowing for fine frequency resolution, and supports both 3-wire and SPI serial interfaces, providing flexibility in system design and ease of integration with a variety of microcontrollers and digital systems.

The device is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is designed to minimize the footprint on the PCB and provide excellent thermal performance. The ADF4155BCPZ operates over a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Key features of the ADF4155BCPZ include:

  • High resolution 25-bit phase-frequency detector (PFD)
  • Programmable charge pump currents
  • Phase adjust capability for precise phase control
  • Programmable dual-modulus prescaler of 4/5 or 8/9
  • Cycle slip reduction for faster lock times
  • Low phase noise and spurious performance
  • Integrated voltage controlled oscillator (VCO)
  • Power-down mode for power conservation

Engineers can leverage the ADF4155BCPZ's programmable features to optimize the synthesizer's performance for their specific application needs. The device's low phase noise characteristics are particularly beneficial for maintaining signal integrity in sensitive RF systems.

Analog Devices provides comprehensive technical support for the ADF4155BCPZ, including detailed datasheets, application notes, and design resources to assist in the development process. With its robust design and advanced capabilities, the ADF4155BCPZ is a reliable choice for designers looking to create high-performance RF solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0090 $54.0180
5+ $22.1612 $110.8060
7+ $21.4687 $150.2809
10+ $20.7762 $207.7620
13+ $20.0836 $261.0868
17+ $18.0060 $306.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess