EN
  • EN
  • DE

ADF4152HVBCPZ

Part No ADF4152HVBCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACTION-N FREQ SYNTH 32LFCSP / IC 5GHz 1 32-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tray
PLL Yes
Input CMOS
Output Clock
Number of Circuits 1
Frequency - Max 5GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number ADF4152
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADF4152HVBCPZ,2156-ADF4152HVBCPZ-505,ADF4152HVBCPZ-ND,505-ADF4152HVBCPZ
Standard Package 1
Win Source Part Number 1228101-ADF4152HVBCPZ
Ultra Librarian 3D Model Ultra Librarian ADF4152HVBCPZ CAD Model

Description

The ADF4152HVBCPZ is a state-of-the-art frequency synthesizer manufactured by Analog Devices Inc., a company renowned for their innovative and high-performance semiconductor products. This component is specially designed for RF applications that require low phase noise, high resolution, and wide bandwidth. It is an integral part of various systems such as wireless infrastructure, instrumentation, and aerospace and defense electronics.

Key Features

  • High Frequency Operation: The ADF4152HVBCPZ operates at a high frequency range, making it suitable for microwave applications including point-to-point radios and radar systems.
  • Low Phase Noise Performance: This synthesizer is engineered to deliver exceptionally low phase noise, which is crucial for maintaining signal integrity in communication and sensitive measurement systems.
  • Fractional-N Frequency Synthesis: The device supports fractional-N frequency synthesis, providing fine-tuned control over the output frequency, which allows for precise frequency selection and reduced channel spacing.
  • Programmable Charge Pump Currents: Users can program the charge pump currents to optimize the loop filter and phase noise performance according to their specific application requirements.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies design and reduces the number of external components required, thus saving space and cost.
  • 24-Lead LFCSP Package: The ADF4152HVBCPZ is offered in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) which is ideal for space-constrained applications.

Applications

With its versatile feature set, the ADF4152HVBCPZ is well-suited for a broad range of applications, including:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Satellite Communications Systems
  • Phase-Locked Loops (PLLs) for Frequency Synthesis
  • Radar and Navigation Systems

The ADF4152HVBCPZ from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it an excellent choice for designers looking to create sophisticated RF systems with demanding requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess