EN
  • EN
  • DE

ADF4118BRU-REEL

Part No ADF4118BRU-REEL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS
Output Clock
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADF4118
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557340-ADF4118BRU-REEL
Ultra Librarian 3D Model Ultra Librarian ADF4118BRU-REEL CAD Model

Description

Analog Devices Inc. ADF4118BRU-REEL

The ADF4118BRU-REEL from Analog Devices Inc. is a state-of-the-art frequency synthesizer that can be used to implement local oscillators in the up-conversion and down-conversion sections of wireless receivers and transmitters. Its design is optimized for providing a high level of performance, reliability, and versatility, making it an ideal choice for a wide range of applications including base stations, wireless LANs, PCS systems, and other radio systems.

This synthesizer is part of the ADF411x family, which is known for its high integration and low power consumption. The ADF4118BRU-REEL comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is convenient for automated manufacturing processes.

Key Features:

  • Frequency Range: The ADF4118BRU-REEL operates at a wide frequency range, making it versatile for different uses.
  • Programmable Divider: It features a programmable dual-modulus prescaler, as well as programmable charge pump currents and a programmable counter, allowing for fine-tuning of the frequency and performance.
  • Low Phase Noise: The synthesizer is designed to have low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Power Supply: It operates on a single 3.0 V to 3.6 V power supply, which is convenient for systems that run on standard voltages.
  • Interface: The device includes a 3-wire serial interface that allows for easy integration into a system's digital control bus.
  • Lock Detect Function: A lock detect function provides a digital output that indicates when the synthesizer has achieved lock, which is important for system stability and performance.

Overall, the ADF4118BRU-REEL is a highly flexible and efficient solution for RF system design. Its integration of a phase detector, a precision charge pump, a programmable reference divider, and programmable N and R counters into a single chip reduces the number of external components required, thus saving space and cost. Analog Devices Inc.'s commitment to quality ensures that this synthesizer will perform to the highest standards, making it a reliable component in any RF design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess