EN
  • EN
  • DE

ADF4110BRU-REEL7

Part No ADF4110BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description RF PLL Frequency Synthesizers | IC PLL FREQ SYNTHESIZER 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 550MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADF4110
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 713385-ADF4110BRU-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4110BRU-REEL7 CAD Model

Description

The ADF4110BRU-REEL7 is a high-performance, low-noise frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit (IC) is part of the ADF4110 family of PLL (Phase-Locked Loop) synthesizers and is well-suited for telecommunications, satellite, and high-frequency radio applications.

Key Features

  • Frequency Range: The device is capable of generating frequencies in the range of up to several GHz, making it ideal for use in a wide range of wireless applications.
  • High Resolution: It features a 3-wire serial interface and supports a 20-bit reference counter, a 12-bit fractional-N divider, and a 5-bit prescaler, providing precise control over output frequency.
  • Low Phase Noise: The ADF4110BRU-REEL7 is designed to have low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmability: Users can program the charge pump currents, the phase detector polarity, and other parameters, allowing for flexibility in various applications.
  • Versatility: The device is suitable for frequency modulation or phase modulation by applying a modulating signal directly to the charge pump.

Applications

The ADF4110BRU-REEL7 is used in a variety of applications, including:

  • Wireless communication systems such as GSM, PCS, DCS, and Wi-Fi.
  • Base station equipment, including transceivers and signal generators.
  • Test and measurement equipment.
  • Satellite receivers.
  • RFID systems.

Packaging and Quality

The ADF4110BRU-REEL7 is offered in a TSSOP (Thin Shrink Small Outline Package), which ensures compactness and reliability for space-constrained designs. The "REEL7" designation indicates that the product is provided in a tape and reel packaging, facilitating automated assembly processes for high-volume production. Analog Devices Inc. is known for its commitment to quality, and this product meets stringent industry standards for performance and durability.

Conclusion

With its advanced features and flexibility, the ADF4110BRU-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to implement a robust frequency synthesizer in their high-frequency communication systems. Its precision and low noise characteristics ensure that it maintains signal quality, making it a reliable component in any RF design.

You May Also Be Interested in

Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess