The ADF4106BRUZ-RL is a high-performance, low-noise frequency synthesizer from Analog Devices Inc. that is designed to generate RF (radio frequency) signals in the range of 0.5 GHz to 6 GHz. This versatile component is an integral part of modern communication systems, including data transceivers, wireless networks, and satellite communication systems.
Key Features
- Frequency Range: Capable of generating frequencies from 0.5 GHz to 6 GHz, making it suitable for a wide array of RF applications.
- Phase-Locked Loop (PLL): Incorporates a PLL with a voltage-controlled oscillator (VCO) for precise frequency synthesis.
- High Resolution: 6-bit reference counter and a 13-bit programmable counter allow for fine frequency resolution.
- Low Phase Noise Performance: Ensures clean signal generation with minimal interference, critical for high-quality communication links.
- Programmable Dual Modulus Prescaler: Offers 8/9, 16/17, 32/33, or 64/65 prescale options for flexible frequency configuration.
- Power Supply: Operates on a single 3.0 V to 3.6 V power supply, compatible with most modern digital systems.
- Package: Available in a compact TSSOP-16 package, ideal for space-constrained applications.
Applications
With its broad frequency range and precision control, the ADF4106BRUZ-RL is suitable for a variety of applications, including:
- Wireless Local Area Networks (WLAN)
- Private Mobile Radios
- Base Stations for Mobile Radio
- Test Equipment
- Satellite Terminals
- Wireless Infrastructure
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4106BRUZ-RL is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for critical communication systems.
Whether you are designing a sophisticated communication device or looking to enhance your existing system, the ADF4106BRUZ-RL offers the functionality and performance that modern RF applications demand.