EN
  • EN
  • DE

ADF4007BCPZ

Part No ADF4007BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DIVIDER/PLL SYNTHESZR 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 7.5GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 008747-ADF4007BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4007BCPZ CAD Model

Description

Product Overview: ADF4007BCPZ by Analog Devices Inc.

The ADF4007BCPZ is a high-performance, low phase noise frequency synthesizer from Analog Devices Inc. that can implement local oscillators in the up-conversion and down-conversion sections of wireless receivers. This versatile component is designed to deliver precision and stability, making it an ideal choice for telecommunications, aerospace, and test equipment applications.

Key Features

  • Frequency Range: The ADF4007BCPZ operates over a wide frequency range, making it suitable for various applications.
  • Phase Detector Rate: With a maximum phase detector rate of 200 MHz, the device can support high-performance systems.
  • Low Phase Noise Performance: The device is engineered to ensure low phase noise, contributing to higher signal integrity.
  • Voltage Controlled Oscillator (VCO): It includes a VCO that allows for a wide output frequency range.
  • Programmable Prescaler: The prescaler is programmable, offering either 8/9 or 16/17 division ratios.
  • Power Supply: The device operates from a 3.0 V to 3.6 V power supply, ensuring compatibility with a variety of systems.
  • Integration: The ADF4007BCPZ integrates a digital phase-frequency detector (PFD), a precision charge pump, and a programmable reference divider.

Applications

The ADF4007BCPZ is designed for use in a broad range of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and Test Equipment
  • Wireless Local Loop Systems
  • Phase-Locked Loop (PLL) Frequency Synthesizers
  • Satellite Communications Systems

Package and Quality

The device is available in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is designed for optimal thermal performance. Analog Devices Inc. ensures the highest quality and reliability, with rigorous testing and quality control measures in place for the ADF4007BCPZ.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2265 $61.1325
12+ $10.0321 $120.3852
18+ $9.7186 $174.9348
25+ $9.4051 $235.1275
32+ $9.0916 $290.9312
43+ $8.1511 $350.4973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess