EN
  • EN
  • DE

ADE7953ACPZ

Part No ADE7953ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PH 28LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.4V
Operating Supply Current 7mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-LFCSP-WQ (5x5)
Win Source Part Number 077429-ADE7953ACPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7953ACPZ CAD Model

Description

Product Overview: ADE7953ACPZ

The ADE7953ACPZ is a high-precision, polyphase multifunction energy metering IC from Analog Devices Inc., which is renowned for its accuracy and reliability in measuring active, reactive, and apparent energy in various electrical systems. This integrated circuit is designed to meet the stringent requirements of residential and commercial energy metering applications, as well as industrial instrumentation that demands precise energy monitoring and power quality analysis.

Key Features

  • High Accuracy: The ADE7953ACPZ boasts exceptional measurement accuracy over a wide dynamic range, making it ideal for applications where precision is paramount.
  • On-Chip DSP: Equipped with a digital signal processor (DSP), the device performs high-speed signal processing for energy calculation and power quality analysis, reducing the need for external components.
  • Multiple Communication Interfaces: It offers versatile communication options, including SPI and I²C interfaces, which facilitate easy integration into existing systems and ensure compatibility with a wide range of microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, the ADE7953ACPZ operates with low power consumption, making it suitable for energy-sensitive applications.
  • Integrated Protection: The chip includes various protection features such as overcurrent detection and self-check capabilities to ensure reliable operation under adverse conditions.

Applications

The ADE7953ACPZ is versatile and can be used in a variety of applications, including:

  • Smart energy meters
  • Power monitoring systems in industrial and commercial settings
  • Renewable energy systems, such as solar inverters
  • Home automation and energy management systems

Technical Specifications

The ADE7953ACPZ operates over an extended industrial temperature range and comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant. Its technical specifications include a wide supply voltage range, low power operation, and a high level of integration, reducing the need for additional external circuitry and simplifying design efforts.

For engineers and designers looking for an energy metering solution that combines accuracy, reliability, and ease of integration, the ADE7953ACPZ from Analog Devices Inc. is an excellent choice. Its advanced features and robust performance make it a key component in the development of next-generation energy measurement systems.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3735 $50.6025
37+ $2.7680 $102.4160
56+ $2.6815 $150.1640
78+ $2.5950 $202.4100
100+ $2.5085 $250.8500
134+ $2.2490 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,002 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess