EN
  • EN
  • DE

ADE7933ARIZ

Part No ADE7933ARIZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT 3CH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type ADC, Energy Measurement
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC-IC
Win Source Part Number 767806-ADE7933ARIZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADE7933
Introduction Date September 28, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADE7933ARIZ CAD Model

Description

Product Overview: ADE7933ARIZ by Analog Devices Inc.

The ADE7933ARIZ is a cutting-edge integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular IC is part of a family of high-accuracy, polyphase multifunction energy metering devices with isolated current sensor inputs, which are specifically engineered to meet the stringent requirements of industrial and commercial energy metering applications.

Key Features

  • High Precision: The ADE7933ARIZ offers high levels of accuracy and linearity across a wide dynamic range, making it suitable for a variety of demanding applications where precise energy measurement is critical.
  • Isolated Current Inputs: With its built-in isolation features for current inputs, the device ensures safety and robustness in environments where electrical isolation is necessary.
  • Integrated Power Quality Analysis: This IC is capable of monitoring power quality parameters, such as total harmonic distortion (THD) and power factor, which is essential for managing and improving energy efficiency.
  • Flexible Communication Interface: The ADE7933ARIZ supports SPI/I2C communication interfaces, allowing for easy integration with microcontrollers and other digital systems.

Applications

The versatility of the ADE7933ARIZ makes it an ideal choice for a range of applications, including:

  • Industrial and commercial energy meters
  • Power quality monitoring systems
  • Smart grid infrastructure
  • Renewable energy systems
  • Power distribution units

Technical Specifications

The ADE7933ARIZ operates over a wide temperature range and is available in a compact, surface-mount package that is suitable for automated assembly processes. It is designed to interface with shunt resistors, current transformers, and Rogowski coils, providing designers with flexibility in choosing current sensors.

Conclusion

Overall, the ADE7933ARIZ from Analog Devices Inc. represents a sophisticated solution for accurate energy measurement and power quality analysis. Its robust feature set, combined with high levels of integration and safety, make it an excellent choice for engineers and designers looking to enhance the performance and reliability of their energy metering systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8306 $63.3224
8+ $12.9892 $103.9136
12+ $12.5833 $150.9996
17+ $12.1774 $207.0158
22+ $11.7715 $258.9730
29+ $10.5538 $306.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess