EN
  • EN
  • DE

ADE7932ARIZ-RL

Part No ADE7932ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/ENERGY MEAS 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type ADC, Energy Measurement
Number of Channels 3
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 3.3V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC-IC
Part Number Series ADE7932
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808415-ADE7932ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE7932ARIZ-RL CAD Model

Description

Product Overview: ADE7932ARIZ-RL

The ADE7932ARIZ-RL is a high-performance, polyphase multifunction energy metering IC from Analog Devices Inc., designed to meet the needs of modern energy measurement systems. This advanced integrated circuit is specifically engineered to provide precise and reliable measurement of active and reactive energy, along with various power quality parameters, making it an ideal choice for smart grid infrastructure, industrial and commercial metering applications.

Key Features

  • High Accuracy: The ADE7932ARIZ-RL is designed to achieve high accuracy levels, which is essential for billing and monitoring applications. Its superior measurement capabilities ensure consistent and reliable data.
  • Integrated Power Quality Analysis: This IC includes features for monitoring power quality, such as zero-crossing detection and period measurement, which are crucial for detecting and diagnosing power system anomalies.
  • Multifunctional: Beyond energy metering, the ADE7932ARIZ-RL provides additional functionalities like temperature monitoring and fault detection, offering a comprehensive solution for energy management systems.
  • Robust Communication: With an SPI-compatible serial interface, the device allows for easy integration with microcontrollers and other digital systems, facilitating robust and flexible communication protocols.

Applications

  • Smart grid energy meters
  • Industrial power monitoring
  • Commercial energy management systems
  • Renewable energy monitoring

Technical Specifications

The ADE7932ARIZ-RL operates over a wide temperature range and is available in a compact, RoHS-compliant LFCSP (Lead Frame Chip Scale Package). Its technical specifications include multiple analog-to-digital converters (ADCs) with simultaneous sampling, resulting in accurate phase measurements and harmonics analysis. The device's low power consumption and small footprint make it an environmentally friendly and space-saving option for high-density metering applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADE7932ARIZ-RL is no exception. Each IC is manufactured to meet rigorous standards, ensuring long-term performance and stability in the field. Customers can trust the ADE7932ARIZ-RL for their critical energy measurement needs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6229 $62.4916
8+ $12.8188 $102.5504
13+ $12.4182 $161.4366
17+ $12.0176 $204.2992
22+ $11.6171 $255.5762
29+ $10.4153 $302.0437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess