EN
  • EN
  • DE

IS82C55AZ

Part No IS82C55AZ
Manufacturer Renesas Electronics America
Catalog Interface - I/O Expanders
Description CMOS Programmable Peripheral Interface | IC I/O EXPANDER 24B 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
The number of I/O 24
Interface Parallel
Interrupt Output No
Output Type Open Drain
Current - Output Source/Sink 2.5mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number 82C55A
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1189397-IS82C55AZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Imaging, Video & Vision, Sensing & Instrumentation, RF Communications, Signal Processing
Ultra Librarian 3D Model Ultra Librarian IS82C55AZ CAD Model

Description

The Renesas Electronics America IS82C55AZ is an integrated circuit (IC) that comes in a 44-PLCC (16.58x16.58) package.

  • Package: 44-PLCC (16.58x16.58)
  • Output Type: Open Drain
  • Interface: Parallel
  • Current Output Source/Sink: 2.5mA
  • Interrupt Output: No
  • Supply and Demand: Balance
  • Application Field: Automotive, Imaging, Video & Vision, Sensing & Instrumentation, RF Communications, and Signal Processing
  • Family Part Number: 82C55A
  • Manufacturer Pack Quantity: 26
  • MSL Level: 3 (168 Hours)
  • Supply Voltage Range: 4.5V to 5.5V

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 8-BIT I2C FM TP GPIO INT PU
Lowest to $0.9498
Microchip Technology
Lowest to $1.6007
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4445 $80.8890
4+ $33.1852 $132.7408
5+ $32.1482 $160.7410
7+ $31.1112 $217.7784
9+ $30.0741 $270.6669
12+ $26.9630 $323.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess