EN
  • EN
  • DE

ADE7912ARIZ-RL

Part No ADE7912ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/ENERGY MEAS 24BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tape & Reel
Product Status Active
Type ADC, Energy Measurement
Number of Channels 2
Resolution (Bits) 24 b
Data Interface SPI
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC-IC
Base Product Number ADE7912
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557312-ADE7912ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE7912ARIZ-RL CAD Model

Description

Introducing the ADE7912ARIZ-RL from Analog Devices Inc.

The ADE7912ARIZ-RL is a cutting-edge, high-precision analog-to-digital converter (ADC) specifically designed for polyphase energy metering applications. Manufactured by the renowned Analog Devices Inc., this ADC is part of the ADE79xx family, known for its accuracy, reliability, and performance in power measurement tasks.

At the heart of the ADE7912ARIZ-RL is a unique architecture that allows for simultaneous sampling of two channels, making it an ideal solution for electrical systems where accurate voltage and current measurements are critical. The device features a 24-bit sigma-delta ADC for each channel, ensuring high resolution and low noise performance. This results in precise readings that are essential for calculating energy consumption, power quality, and other vital electrical parameters.

One of the key benefits of the ADE7912ARIZ-RL is its wide dynamic range, which enables it to handle a range of input signals without sacrificing accuracy. This makes it versatile for use in various metering applications, from residential to industrial environments. The device also includes a reference circuit that maintains stability over temperature and time, further enhancing measurement precision.

The ADE7912ARIZ-RL is designed with communication in mind, featuring an SPI (Serial Peripheral Interface) that allows for easy integration with microcontrollers and other digital systems. This digital interface not only simplifies the design process but also reduces the number of components required, leading to a more compact and cost-effective metering solution.

For designers and engineers looking for reliability, the ADE7912ARIZ-RL is built to last. It operates over a wide temperature range and is housed in a robust package that ensures long-term stability and performance. Whether you are developing smart meters, power quality monitoring systems, or any application requiring precise energy measurement, the ADE7912ARIZ-RL from Analog Devices Inc. is a choice that promises to deliver both accuracy and efficiency.

In summary, the ADE7912ARIZ-RL is a sophisticated ADC offering that combines precision, integration, and durability, making it a top pick for your next energy metering design.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8970 $54.4850
12+ $8.9412 $107.2944
18+ $8.6618 $155.9124
24+ $8.3824 $201.1776
31+ $8.1029 $251.1899
42+ $7.2647 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess