EN
  • EN
  • DE

ADE7868ACPZ

Part No ADE7868ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Supply Voltage - Operating 2.8 V to 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 008740-ADE7868ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7868ACPZ CAD Model

Description

The ADE7868ACPZ is a high-precision, polyphase electrical energy measurement IC designed by the renowned semiconductor manufacturer Analog Devices Inc. This advanced integrated circuit is specifically engineered for real-time monitoring of electrical energy usage in various applications such as power metering, energy management systems, and smart grid infrastructure.

Key Features

  • High Accuracy: The ADE7868ACPZ provides exceptional accuracy in energy measurement, making it suitable for high-end industrial and commercial metering applications.
  • Polyphase Operation: It supports three-phase electrical systems, which are commonly used in industrial environments, allowing for simultaneous measurement of multiple phases.
  • On-Chip DSP: The device includes digital signal processing capabilities that facilitate the calculation of various electrical parameters, including active, reactive, and apparent energy.
  • Harmonic Analysis: With its harmonic analysis feature, the ADE7868ACPZ can identify and measure the harmonic content in the electrical system, which is critical for power quality assessment.
  • Multiple Communication Interfaces: The IC supports several communication interfaces, including SPI and I2C, enabling easy integration with microcontrollers and other digital systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADE7868ACPZ saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the ADE7868ACPZ makes it an ideal choice for a wide range of applications. Its primary use is in three-phase electrical metering, where accurate and reliable energy measurement is paramount. Additionally, it is well-suited for energy management systems that require real-time monitoring and control. The device's harmonic analysis capability also makes it valuable for power quality monitoring in smart grid and industrial automation systems.

Why Choose ADE7868ACPZ?

Choosing the ADE7868ACPZ from Analog Devices Inc. means opting for a product that offers precision, reliability, and flexibility. Its advanced features and capabilities ensure that energy measurement is not only accurate but also comprehensive, capturing a detailed picture of power consumption and quality. Whether for commercial metering, industrial energy management, or smart grid applications, the ADE7868ACPZ stands out as a top-tier solution for polyphase energy measurement.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2316 $64.6212
16+ $7.5747 $121.1952
24+ $7.3379 $176.1096
33+ $7.1013 $234.3429
43+ $6.8646 $295.1778
57+ $6.1545 $350.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess